Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 330uF, Surface Mount, 2917, CHIP, ROHS COMPLIANT Product overview: 2R5TPE330MF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5V, 330uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2R5TPE330MF can be used for catalog matching and distributor lookup.
330uF 2.5V 15mΩ@100kHz ±20% 2917 Tantalum Capacitors ROHS
TANTALUM CAPACITOR, POLARIZED, TANTALUM (SOLID POLYMER), 2.5V, 20% +TOL, 20% -TOL, 330UF, SURFACE MOUNT, 2917
CAP TANT POLY 330UF 2.5V 2917
CAP TANT POLY 330UF 2.5V 2917
| ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-2R5TPE330MF | 2R5TPE330MF | 90AJ2666 | 2R5TPE330MF | 2R5TPE330MF |
| Product Name | SMD 2.5V 330uF Capacitor | Capacitors >> Tantalum Capacitors | Tantalum Capacitor, Polarized, Tantalum (Solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 330Uf, Surface Mount, 2917 Panasonic | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 3.30E8 microF | 330 microF | 330 microF | 330 microF |