Panasonic SMD 2.5V 330uF Capacitor 2R5TPE330MC

Description
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 330uF, Surface Mount, 2917, CHIP, ROHS COMPLIANT Product overview: 2R5TPE330MC from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5V, 330uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2R5TPE330MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 330uF, Surface Mount, 2917, CHIP, ROHS COMPLIANT Product overview: 2R5TPE330MC from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5V, 330uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2R5TPE330MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.5V 330uF Capacitor
70-2R5TPE330MC
SMD 2.5V 330uF Capacitor 70-2R5TPE330MC
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 330uF, Surface Mount, 2917, CHIP, ROHS COMPLIANT Product overview: 2R5TPE330MC from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5V, 330uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2R5TPE330MC can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 330uF, Surface Mount, 2917, CHIP, ROHS COMPLIANT Product overview: 2R5TPE330MC from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5V, 330uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2R5TPE330MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 2R5TPE330MC - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
2R5TPE330MC
Tantalum - Polymer Capacitors 2R5TPE330MC
CAP TANT POLY 330UF 2.5V 2917

CAP TANT POLY 330UF 2.5V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 330Uf, 2.5V, 20%, 2917; Capacitance Panasonic - 98W0344 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 2.5V, 20%, 2917; Capacitance Panasonic
98W0344
Tantalum Capacitor, 330Uf, 2.5V, 20%, 2917; Capacitance Panasonic 98W0344
TANTALUM CAPACITOR, 330UF, 2.5V, 20%, 2917; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.012ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 2.5V, 20%, 2917; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.012ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 330Uf, 2.5V, 20%, 2917, Full Reel; Capacitance Panasonic - 98W0345 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 2.5V, 20%, 2917, Full Reel; Capacitance Panasonic
98W0345
Tantalum Capacitor, 330Uf, 2.5V, 20%, 2917, Full Reel; Capacitance Panasonic 98W0345
TANTALUM CAPACITOR, 330UF, 2.5V, 20%, 2917, FULL REEL; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.012ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 2.5V, 20%, 2917, FULL REEL; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.012ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 2R5TPE330MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
2R5TPE330MC
Capacitors - Tantalum - Polymer Capacitors 2R5TPE330MC
CAP TANT POLY 330UF 2.5V 2917

CAP TANT POLY 330UF 2.5V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 70-2R5TPE330MC 2R5TPE330MC 98W0344 2R5TPE330MC
Product Name SMD 2.5V 330uF Capacitor Tantalum - Polymer Capacitors Tantalum Capacitor, 330Uf, 2.5V, 20%, 2917; Capacitance Panasonic Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 3.30E8 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Film Paper Film Capacitors - 106K100CS4-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details