330uF 2.5V Tantalum Polymer Cap, 105°C, 0.009 Ohm ESR, 7343 SMD Product overview: 2R5TPE330M9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2.5V, 0.009 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2.5V, 0.009 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2R5TPE330M9 can be used for catalog matching and distributor lookup.
Panasonic 2R5TPE330M9 Polymer Capacitor
Panasonic 2R5TPE330M9 Polymer Capacitor
CAP TANT POLY 330UF 2.5V 2917
CAP, 330µF, 2.5V, 20% ROHS COMPLIANT: YES
TANTALUM CAPACITOR, 330UF, 2.5V, 20%, 2917; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.009ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Qualification:- RoHS Compliant: Yes
CAP, 330µF, 2.5V, 20%, 2917; Capacitance:330µF; Voltage Rating:2.5V; Product Range:POSCAP TPE Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.009ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
TANTALUM CAPACITOR, 330UF, 2.5V, 20%, 2917, FULL REEL; Capacitance:330µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.009ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:1.8mm; Case Size:2917 RoHS Compliant: Yes
CAP TANT POLY 330UF 2.5V 2917
330uF 2.5V 9mΩ@100kHz ±20% CASE-D-7343 Tantalum Capacitors ROHS
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-2R5TPE330M9 | 7955809P | 1038669 | 2R5TPE330M9 | 47AC6902 | 98W0350 | 87Y6058 | 98W0351 | 2R5TPE330M9 | 2R5TPE330M9 |
| Product Name | SMD 330uF 2.5V 0.009 Ohm Capacitor | Polymer Capacitors | Polymer Capacitors | Tantalum - Polymer Capacitors | Cap, 330Μf, 2.5V, 20% Rohs Compliant Panasonic | Tantalum Capacitor, 330Uf, 2.5V, 20%, 2917; Capacitance Panasonic | Cap, 330Μf, 2.5V, 20%, 2917; Capacitance Panasonic | Tantalum Capacitor, 330Uf, 2.5V, 20%, 2917, Full Reel; Capacitance Panasonic | Capacitors - Tantalum - Polymer Capacitors | Capacitors >> Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | |||||||
| Capacitance Range | 3.30E8 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |