Panasonic Tantalum - Polymer Capacitors - 2R5TPE1500MF 2R5TPE1500MF

Description
Manufacturer: Panasonic Win Source Part Number: 855011-2R5TPE1500MF Series: POSCAP™ TPE Features: 1500 µF Tantalum Polymer Capacitor 2.5 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8532.21.0050 Other Part Number: P16537DKR, P16537CT, P16537TR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 855011-2R5TPE1500MF Series: POSCAP™ TPE Features: 1500 µF Tantalum Polymer Capacitor 2.5 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8532.21.0050 Other Part Number: P16537DKR, P16537CT, P16537TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 2R5TPE1500MF - 855011-2R5TPE1500MF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 2R5TPE1500MF
855011-2R5TPE1500MF
Tantalum - Polymer Capacitors - 2R5TPE1500MF 855011-2R5TPE1500MF
Manufacturer: Panasonic Win Source Part Number: 855011-2R5TPE1500MF Series: POSCAP™ TPE Features: 1500 µF Tantalum Polymer Capacitor 2.5 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8532.21.0050 Other Part Number: P16537DKR, P16537CT, P16537TR

Manufacturer: Panasonic
Win Source Part Number: 855011-2R5TPE1500MF
Series: POSCAP™ TPE
Features: 1500 µF Tantalum Polymer Capacitor 2.5 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8532.21.0050
Other Part Number: P16537DKR, P16537CT, P16537TR

Buy Now Datasheet
Singapore, Singapore
SMD 1500uF 0.015 Ohm Capacitor
70-2R5TPE1500MF
SMD 1500uF 0.015 Ohm Capacitor 70-2R5TPE1500MF
Cap Tant Polymer 1500uF 2.5VDC D4 CASE 20% (7.3 X 4.3 X 3.8mm) SMD 7343 0.015 Ohm 105°C T/R Product overview: 2R5TPE1500MF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500uF, 0.015 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1500uF, 0.015 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2R5TPE1500MF can be used for catalog matching and distributor lookup.

Cap Tant Polymer 1500uF 2.5VDC D4 CASE 20% (7.3 X 4.3 X 3.8mm) SMD 7343 0.015 Ohm 105°C T/R Product overview: 2R5TPE1500MF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500uF, 0.015 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1500uF, 0.015 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2R5TPE1500MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 2R5TPE1500MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
2R5TPE1500MF
Capacitors - Tantalum - Polymer Capacitors 2R5TPE1500MF
CAP TANT POLY 1500UF 2.5V 2917

CAP TANT POLY 1500UF 2.5V 2917

Supplier's Site
Cap, 1500Μf, 2.5V, 20%, 2917; Capacitance Panasonic - 29AH8650 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Μf, 2.5V, 20%, 2917; Capacitance Panasonic
29AH8650
Cap, 1500Μf, 2.5V, 20%, 2917; Capacitance Panasonic 29AH8650
CAP, 1500µF, 2.5V, 20%, 2917; Capacitance:1500µF; Voltage Rating:2.5V; Product Range:POSCAP TPE Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.015ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 1500µF, 2.5V, 20%, 2917; Capacitance:1500µF; Voltage Rating:2.5V; Product Range:POSCAP TPE Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.015ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Poscap,tpe Series Panasonic - 98W0325 - Newark, An Avnet Company
Chicago, IL, United States
Poscap,tpe Series Panasonic
98W0325
Poscap,tpe Series Panasonic 98W0325
POSCAP,TPE series

POSCAP,TPE series

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 855011-2R5TPE1500MF 70-2R5TPE1500MF 2R5TPE1500MF 29AH8650 98W0325
Product Name Tantalum - Polymer Capacitors - 2R5TPE1500MF SMD 1500uF 0.015 Ohm Capacitor Capacitors - Tantalum - Polymer Capacitors Cap, 1500Μf, 2.5V, 20%, 2917; Capacitance Panasonic Poscap,tpe Series Panasonic
Electrolytic Capacitors Tantalum
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Capacitance Range 1.50E9 microF 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details