Panasonic SMD 1500uF 0.012 Ohm Capacitor 2R5TPE1500MC

Description
Cap Tant Polymer 1500uF 2.5VDC D4 CASE 20% (7.3 X 4.3 X 3.8mm) SMD 7343 0.012 Ohm 105°C T/R Product overview: 2R5TPE1500MC from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500uF, 0.012 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1500uF, 0.012 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2R5TPE1500MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Polymer 1500uF 2.5VDC D4 CASE 20% (7.3 X 4.3 X 3.8mm) SMD 7343 0.012 Ohm 105°C T/R Product overview: 2R5TPE1500MC from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500uF, 0.012 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1500uF, 0.012 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2R5TPE1500MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1500uF 0.012 Ohm Capacitor
70-2R5TPE1500MC
SMD 1500uF 0.012 Ohm Capacitor 70-2R5TPE1500MC
Cap Tant Polymer 1500uF 2.5VDC D4 CASE 20% (7.3 X 4.3 X 3.8mm) SMD 7343 0.012 Ohm 105°C T/R Product overview: 2R5TPE1500MC from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500uF, 0.012 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1500uF, 0.012 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2R5TPE1500MC can be used for catalog matching and distributor lookup.

Cap Tant Polymer 1500uF 2.5VDC D4 CASE 20% (7.3 X 4.3 X 3.8mm) SMD 7343 0.012 Ohm 105°C T/R Product overview: 2R5TPE1500MC from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500uF, 0.012 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1500uF, 0.012 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2R5TPE1500MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 2R5TPE1500MC - 906297-2R5TPE1500MC - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 2R5TPE1500MC
906297-2R5TPE1500MC
Tantalum - Polymer Capacitors - 2R5TPE1500MC 906297-2R5TPE1500MC
Manufacturer: Panasonic Win Source Part Number: 906297-2R5TPE1500MC Series: POSCAP™ TPE Operating Temperature Range: -55°C ~ 105°C Features: Molded Tantalum Polymer Capacitor 2917 (7343 Metric) 12mOhm @ 100kHz Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8532.21.0050 Other Part Number: P16536CT, P16536TR, P16536DKR

Manufacturer: Panasonic
Win Source Part Number: 906297-2R5TPE1500MC
Series: POSCAP™ TPE
Operating Temperature Range: -55°C ~ 105°C
Features: Molded Tantalum Polymer Capacitor 2917 (7343 Metric) 12mOhm @ 100kHz
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8532.21.0050
Other Part Number: P16536CT, P16536TR, P16536DKR

Buy Now Datasheet
Tantalum Capacitor, 1500Uf, 2.5V, 20%, 2917; Capacitance Panasonic - 98W0323 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1500Uf, 2.5V, 20%, 2917; Capacitance Panasonic
98W0323
Tantalum Capacitor, 1500Uf, 2.5V, 20%, 2917; Capacitance Panasonic 98W0323
TANTALUM CAPACITOR, 1500UF, 2.5V, 20%, 2917; Capacitance:1500µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.012ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Case Size:2917RoHS Compliant: Yes

TANTALUM CAPACITOR, 1500UF, 2.5V, 20%, 2917; Capacitance:1500µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.012ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Case Size:2917RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 1500Uf, 2.5V, 20%, 2917, Full Reel; Capacitance Panasonic - 98W0324 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1500Uf, 2.5V, 20%, 2917, Full Reel; Capacitance Panasonic
98W0324
Tantalum Capacitor, 1500Uf, 2.5V, 20%, 2917, Full Reel; Capacitance Panasonic 98W0324
TANTALUM CAPACITOR, 1500UF, 2.5V, 20%, 2917, FULL REEL; Capacitance:1500µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.012ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 1500UF, 2.5V, 20%, 2917, FULL REEL; Capacitance:1500µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.012ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 2R5TPE1500MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
2R5TPE1500MC
Capacitors - Tantalum - Polymer Capacitors 2R5TPE1500MC
CAP TANT POLY 1500UF 2.5V 2917

CAP TANT POLY 1500UF 2.5V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-2R5TPE1500MC 906297-2R5TPE1500MC 98W0323 98W0324 2R5TPE1500MC
Product Name SMD 1500uF 0.012 Ohm Capacitor Tantalum - Polymer Capacitors - 2R5TPE1500MC Tantalum Capacitor, 1500Uf, 2.5V, 20%, 2917; Capacitance Panasonic Tantalum Capacitor, 1500Uf, 2.5V, 20%, 2917, Full Reel; Capacitance Panasonic Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 1.50E9 microF 1500 microF 1500 microF 1500 microF
WVDC 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701228 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers