Panasonic SMD 2.5V 330uF Capacitor 2R5THE330MF

Description
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 330uF, Surface Mount, 2917, CHIP, ROHS COMPLIANT Product overview: 2R5THE330MF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5V, 330uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2R5THE330MF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 330uF, Surface Mount, 2917, CHIP, ROHS COMPLIANT Product overview: 2R5THE330MF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5V, 330uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2R5THE330MF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.5V 330uF Capacitor
70-2R5THE330MF
SMD 2.5V 330uF Capacitor 70-2R5THE330MF
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 330uF, Surface Mount, 2917, CHIP, ROHS COMPLIANT Product overview: 2R5THE330MF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5V, 330uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2R5THE330MF can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 330uF, Surface Mount, 2917, CHIP, ROHS COMPLIANT Product overview: 2R5THE330MF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5V, 330uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2R5THE330MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 2R5THE330MF - 850087-2R5THE330MF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 2R5THE330MF
850087-2R5THE330MF
Tantalum - Polymer Capacitors - 2R5THE330MF 850087-2R5THE330MF
Manufacturer: Panasonic Win Source Part Number: 850087-2R5THE330MF Series: POSCAP™ TH Features: 330 µF Tantalum Polymer Capacitor 2.5 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8532.22.0020 Other Part Number: PCE5148DKR, PCE5148CT, PCE5148TR

Manufacturer: Panasonic
Win Source Part Number: 850087-2R5THE330MF
Series: POSCAP™ TH
Features: 330 µF Tantalum Polymer Capacitor 2.5 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8532.22.0020
Other Part Number: PCE5148DKR, PCE5148CT, PCE5148TR

Buy Now Datasheet
Cap, 330Μf, 2.5V, 20%; Capacitance Panasonic - 87Y6054 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 2.5V, 20%; Capacitance Panasonic
87Y6054
Cap, 330Μf, 2.5V, 20%; Capacitance Panasonic 87Y6054
CAP, 330µF, 2.5V, 20%; Capacitance:330µF; Voltage Rating:2.5V; Product Range:POSCAP THC Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.015ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 330µF, 2.5V, 20%; Capacitance:330µF; Voltage Rating:2.5V; Product Range:POSCAP THC Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.015ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Poscap Smd, Th Series Panasonic - 95Y3186 - Newark, An Avnet Company
Chicago, IL, United States
Poscap Smd, Th Series Panasonic
95Y3186
Poscap Smd, Th Series Panasonic 95Y3186
POSCAP SMD, TH Series

POSCAP SMD, TH Series

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 2R5THE330MF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
2R5THE330MF
Capacitors - Tantalum - Polymer Capacitors 2R5THE330MF
CAP TANT POLY 330UF 2.5V 2917

CAP TANT POLY 330UF 2.5V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-2R5THE330MF 850087-2R5THE330MF 87Y6054 95Y3186 2R5THE330MF
Product Name SMD 2.5V 330uF Capacitor Tantalum - Polymer Capacitors - 2R5THE330MF Cap, 330Μf, 2.5V, 20%; Capacitance Panasonic Poscap Smd, Th Series Panasonic Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 3.30E8 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 254LC3700K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 0603J0100182JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers