The Poscap TA Series from Panasonic, specifically part number 58Y5576, is a conductive polymer tantalum solid capacitor designed for surface mount applications. It operates within a temperature range of -55°C to +105°C and is rated for voltages from 2.5V to 10V, with a capacitance range of 47OºF to 100OºF. The capacitor is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. This product is guaranteed to maintain capacitance change within ±20% of its initial value over a lifespan of 2000 hours at +105°C under rated voltage conditions. It features a low dissipation factor (tan O¥) of up to 1.5 times the initial limit and ensures leakage current remains within specified limits. The capacitor is not intended for critical automotive applications or environments that may expose it to moisture, corrosive gases, or extreme mechanical stress. Engineers should consider this capacitor for general electronic equipment applications, including AV products, home appliances, and communication devices, while ensuring it is used within the specified operational parameters to maintain reliability and performance.
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 680uF, Surface Mount, 2917, CHIP Product overview: 2R5TAE680MFL from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 680uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5V, 680uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2R5TAE680MFL can be used for catalog matching and distributor lookup.
CAP TANT POLY 680UF 2.5V 2917
CAP, 680µF, 2.5V, 20% ROHS COMPLIANT: YES
PANASONIC ELECTRONIC COMPONENTS 2R5TAE680MFL Surface Mount Tantalum Capacitor, 680 F, 2.5 V, TA Series, 2917 [7343 Metric], -55 C
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-2R5TAE680MFL | 2R5TAE680MFL | 87Y6050 | 58Y5576 | 590-2R5TAE680MFL |
| Product Name | SMD 2.5V 680uF Capacitor | Capacitors - Tantalum - Polymer Capacitors | Cap, 680Μf, 2.5V, 20% Rohs Compliant Panasonic | Poscap, Ta Series Panasonic | PANASONIC ELECTRONIC COMPONENTS 2R5TAE680MFL Surface Mount Tantalum Capacitor, 680 F, 2.5 V, TA Series, 2917 [7343 Metric], -55 C |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | ||||
| Capacitance Range | 6.80E8 microF | 680 microF | 680 microF |