Panasonic Cap, 330Μf, 2.5V, 20%; Capacitance Panasonic 2R5TAE330MF

Description
CAP, 330µF, 2.5V, 20%; Capacitance:330µF; Voltage Rating:2.5V; Product Range:POSCAP TA Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.015ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes
Datasheet
Description
CAP, 330µF, 2.5V, 20%; Capacitance:330µF; Voltage Rating:2.5V; Product Range:POSCAP TA Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.015ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 330Μf, 2.5V, 20%; Capacitance Panasonic - 87Y6046 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 2.5V, 20%; Capacitance Panasonic
87Y6046
Cap, 330Μf, 2.5V, 20%; Capacitance Panasonic 87Y6046
CAP, 330µF, 2.5V, 20%; Capacitance:330µF; Voltage Rating:2.5V; Product Range:POSCAP TA Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.015ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 330µF, 2.5V, 20%; Capacitance:330µF; Voltage Rating:2.5V; Product Range:POSCAP TA Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.015ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Poscap, Ta Series Panasonic - 58Y5572 - Newark, An Avnet Company
Chicago, IL, United States
Poscap, Ta Series Panasonic
58Y5572
Poscap, Ta Series Panasonic 58Y5572
POSCAP, TA Series

POSCAP, TA Series

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 2R5TAE330MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
2R5TAE330MF
Capacitors - Tantalum - Polymer Capacitors 2R5TAE330MF
CAP TANT POLY 330UF 2.5V 2917

CAP TANT POLY 330UF 2.5V 2917

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 87Y6046 58Y5572 2R5TAE330MF
Product Name Cap, 330Μf, 2.5V, 20%; Capacitance Panasonic Poscap, Ta Series Panasonic Capacitors - Tantalum - Polymer Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 330 microF 330 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details