The Poscap TA Series from Panasonic, specifically part number 58Y5571, is a conductive polymer tantalum solid capacitor designed for surface mount applications. It operates within a temperature range of -55°C to +105°C and is rated for voltages between 2.5V and 10V, with a capacitance range of 47OºF to 100OºF. The capacitor is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. This product is guaranteed to maintain capacitance change within ±20% of the initial value over its rated lifespan of 2000 hours at 85°C and rated voltage. It features a low dissipation factor (tan O¥) of up to 1.5 times the initial limit and ensures leakage current remains within specified limits. The capacitor is not intended for critical applications affecting passenger safety, such as automotive powertrains or airbag systems. Engineers should consider this capacitor for general electronic applications, including AV products, home appliances, and commercial equipment, while ensuring it is not used in environments that may compromise its performance, such as exposure to liquids or corrosive gases.
CAP, 330µF, 2.5V, 20% ROHS COMPLIANT: YES
CAP TANT POLY 330UF 2.5V 2917
| Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 87Y6045 | 58Y5571 | 2R5TAE330M |
| Product Name | Cap, 330Μf, 2.5V, 20% Rohs Compliant Panasonic | Poscap, Ta Series Panasonic | Capacitors - Tantalum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | ||
| Packing Method | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |
| Technology | Single-Layer |