Panasonic Cap, 680Uf, 2.5V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic 2R5SVT680MX

Description
CAP, 680UF, 2.5V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES
Datasheet
Description
CAP, 680UF, 2.5V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 680Uf, 2.5V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic - 15AJ3512 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Uf, 2.5V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic
15AJ3512
Cap, 680Uf, 2.5V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic 15AJ3512
CAP, 680UF, 2.5V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

CAP, 680UF, 2.5V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 680Uf, 2.5V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 38AJ1181 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Uf, 2.5V, Alu Elec, Polymer, Smd; Capacitance Panasonic
38AJ1181
Cap, 680Uf, 2.5V, Alu Elec, Polymer, Smd; Capacitance Panasonic 38AJ1181
CAP, 680UF, 2.5V, ALU ELEC, POLYMER, SMD; Capacitance:680µF; Voltage(DC):2.5V; Capacitor Case / Package:Radial Can - SMD; ESR:0.016ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Ripple Current:1A RoHS Compliant: Yes

CAP, 680UF, 2.5V, ALU ELEC, POLYMER, SMD; Capacitance:680µF; Voltage(DC):2.5V; Capacitor Case / Package:Radial Can - SMD; ESR:0.016ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Ripple Current:1A RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 680Uf, 2.5V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 38AJ1180 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Uf, 2.5V, Alu Elec, Polymer, Smd; Capacitance Panasonic
38AJ1180
Cap, 680Uf, 2.5V, Alu Elec, Polymer, Smd; Capacitance Panasonic 38AJ1180
CAP, 680UF, 2.5V, ALU ELEC, POLYMER, SMD; Capacitance:680µF; Capacitor Case / Package:Radial Can - SMD; ESR:0.016ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitor Mounting:Surface Mount; Product Diameter:6.3mm RoHS Compliant: Yes

CAP, 680UF, 2.5V, ALU ELEC, POLYMER, SMD; Capacitance:680µF; Capacitor Case / Package:Radial Can - SMD; ESR:0.016ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitor Mounting:Surface Mount; Product Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site
Aluminum - Polymer Capacitors - 2R5SVT680MX - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
2R5SVT680MX
Aluminum - Polymer Capacitors 2R5SVT680MX
CAP ALUM POLY 680UF 20% 2.5V SMD

CAP ALUM POLY 680UF 20% 2.5V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 2R5SVT680MX - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
2R5SVT680MX
Capacitors - Aluminum - Polymer Capacitors 2R5SVT680MX
CAP ALUM POLY 680UF 20% 2.5V SMD

CAP ALUM POLY 680UF 20% 2.5V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 15AJ3512 38AJ1181 38AJ1180 2R5SVT680MX 2R5SVT680MX
Product Name Cap, 680Uf, 2.5V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic Cap, 680Uf, 2.5V, Alu Elec, Polymer, Smd; Capacitance Panasonic Cap, 680Uf, 2.5V, Alu Elec, Polymer, Smd; Capacitance Panasonic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Packing Method Tape Reel Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Capacitance Range 680 microF 680 microF 680 microF 680 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 336AVD035MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details