Win Source Part Number: 1359481-2R5SVPT680MX
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 36 pct.
Type: Polymer
Mfr: Panasonic Electronic Components
Series: OS-CON™, SVPT
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Base Product Number: 2R5SVPT
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 680 µF
Tolerance: ±20%
Voltage - Rated: 2.5 V
ESR (Equivalent Series Resistance): 16mOhm
Lifetime @ Temp.: 20000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 175 mA @ 120 Hz
Ripple Current @ High Frequency: 3.5 A @ 100 kHz
Size / Dimension: 0.248" Dia (6.30mm)
Height - Seated (Max): 0.256" (6.50mm)
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Panasonic 2R5SVPT680MX Solid Capacitor
Panasonic 2R5SVPT680MX Solid Capacitor
Panasonic 2R5SVPT680MX Solid Capacitor
CAP ALUM POLY 680UF 20% 2.5V SMD Product overview: 2R5SVPT680MX from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680UF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2R5SVPT680MX can be used for catalog matching and distributor lookup.
CAP ALUM POLY 680UF 20% 2.5V SMD
CAP ALUM POLY 680UF 20% 2.5V SMD
CAP, 680UF, 2.5V, ALU ELEC, POLYMER, SMD; Capacitance:680µF; Voltage(DC):2.5V; Capacitor Case / Package:Radial Can - SMD; ESR:0.016ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:3.5A RoHS Compliant: Yes
CAP, 680UF, 2.5V, ALU ELEC, POLYMER, SMD; Capacitance:680µF; Capacitor Case / Package:Radial Can - SMD; ESR:0.016ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitor Mounting:Surface Mount; Product Diameter:6.3mm RoHS Compliant: Yes
CAP, 680UF, 2.5V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES
CAP ALUM POLY 680UF 20% 2.5V SMD
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1359481-2R5SVPT680MX | 2237711P | 69-2R5SVPT680MX | 2R5SVPT680MX | 2R5SVPT680MX | 38AJ1171 | 38AJ1170 | 15AJ3511 | 2R5SVPT680MX |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Aluminium Capacitors | SMD 680UF 2.5V Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 680Uf, 2.5V, Alu Elec, Polymer, Smd; Capacitance Panasonic | Cap, 680Uf, 2.5V, Alu Elec, Polymer, Smd; Capacitance Panasonic | Cap, 680Uf, 2.5V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic | Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 680 microF | 680 microF | 680 microF | 680 microF | 680 microF | 680 microF | 680 microF | 680 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||||||
| WVDC | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts |