Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 2.5V, 20% +Tol, 20% -Tol, 330uF, Surface Mount, 2121, CHIP, ROHS COMPLIANT Product overview: 2R5SVPE330MY from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5V, 330uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2R5SVPE330MY can be used for catalog matching and distributor lookup.
Win Source Part Number: 1359474-2R5SVPE330MY
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 40 pct.
Type: Polymer
Mfr: Panasonic Electronic Components
Series: OS-CON™, SVPE
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Base Product Number: 2R5SVPE
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 2.5 V
ESR (Equivalent Series Resistance): 10mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 193 mA @ 120 Hz
Ripple Current @ High Frequency: 3.86 A @ 100 kHz
Size / Dimension: 0.197" Dia (5.00mm)
Height - Seated (Max): 0.236" (6.00mm)
Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Panasonic 2R5SVPE330MY Polymer Capacitor
Panasonic 2R5SVPE330MY Polymer Capacitor
Panasonic 2R5SVPE330MY Polymer Capacitor
CAP ALUM POLY 330UF 20% 2.5V SMD
CAP, ALU ELEC, POLYMER, 330UF, 2.5V, SMD; Capacitance:330µF; Voltage(DC):2.5V; Capacitor Case / Package:Radial Can - SMD; ESR:0.01ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SolderRoHS
CAP ALUM POLY 330UF 20% 2.5V SMD
CAP ALUM POLY 330UF 20% 2.5V SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-2R5SVPE330MY | 1359474-2R5SVPE330MY | 7955339 | 7955339P | 2R5SVPE330MY | 87Y6040 | 2R5SVPE330MY | 2R5SVPE330MY |
| Product Name | SMD 2.5V 330uF Capacitor | Capacitors - Aluminum - Polymer Capacitors | Polymer Capacitors | Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, Alu Elec, Polymer, 330Uf, 2.5V, Smd; Capacitance Panasonic | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | SolderRoHS Compliant: Yes | Leaded Capacitor; Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | Yes | |||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 3.30E8 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |