Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 2.5V, 20% +Tol, 20% -Tol, 820uF, Surface Mount, 3333, ROHS COMPLIANT Product overview: 2R5SVPC820M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 820uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5V, 820uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2R5SVPC820M can be used for catalog matching and distributor lookup.
CAP ALUM POLY 820UF 20% 2.5V SMD
CAP, 820µF, 2.5V, 20%, RADIAL; Capacitance:820µF; Voltage Rating:2.5V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPC Series; ESR:0.009ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes
CAP ALUM POLY 820UF 20% 2.5V SMD
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-2R5SVPC820M | 2R5SVPC820M | 29AH8647 | 2R5SVPC820M |
| Product Name | SMD 2.5V 820uF Capacitor | Capacitors - Aluminum - Polymer Capacitors | Cap, 820Μf, 2.5V, 20%, Radial; Capacitance Panasonic | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 8.20E8 microF | 820 microF | 820 microF | 820 microF |