Panasonic SMD 2.5V 560uF Capacitor 2R5SVPC560M

Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 2.5V, 20% +Tol, 20% -Tol, 560uF, Surface Mount, 2926, ROHS COMPLIANT Product overview: 2R5SVPC560M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 560uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5V, 560uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2R5SVPC560M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 2.5V, 20% +Tol, 20% -Tol, 560uF, Surface Mount, 2926, ROHS COMPLIANT Product overview: 2R5SVPC560M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 560uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5V, 560uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2R5SVPC560M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.5V 560uF Capacitor
69-2R5SVPC560M
SMD 2.5V 560uF Capacitor 69-2R5SVPC560M
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 2.5V, 20% +Tol, 20% -Tol, 560uF, Surface Mount, 2926, ROHS COMPLIANT Product overview: 2R5SVPC560M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 560uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5V, 560uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2R5SVPC560M can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 2.5V, 20% +Tol, 20% -Tol, 560uF, Surface Mount, 2926, ROHS COMPLIANT Product overview: 2R5SVPC560M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 560uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5V, 560uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2R5SVPC560M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 560Μf, 2.5V, 20%, Radial; Capacitance Panasonic - 96Y6061 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Μf, 2.5V, 20%, Radial; Capacitance Panasonic
96Y6061
Cap, 560Μf, 2.5V, 20%, Radial; Capacitance Panasonic 96Y6061
CAP, 560µF, 2.5V, 20%, RADIAL; Capacitance:560µF; Voltage Rating:2.5V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPC Series; ESR:0.016ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 560µF, 2.5V, 20%, RADIAL; Capacitance:560µF; Voltage Rating:2.5V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPC Series; ESR:0.016ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 2R5SVPC560M - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
2R5SVPC560M
Aluminum - Polymer Capacitors 2R5SVPC560M
CAP ALUM POLY 560UF 20% 2.5V SMD

CAP ALUM POLY 560UF 20% 2.5V SMD

Supplier's Site Datasheet
CAP ALUM POLY 560UF 20% 2.5V SMD - 590-2R5SVPC560M - Utmel Electronic Limited
Hong Kong, China
CAP ALUM POLY 560UF 20% 2.5V SMD
590-2R5SVPC560M
CAP ALUM POLY 560UF 20% 2.5V SMD 590-2R5SVPC560M
CAP ALUM POLY 560UF 20% 2.5V SMD

CAP ALUM POLY 560UF 20% 2.5V SMD

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 2R5SVPC560M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
2R5SVPC560M
Capacitors - Aluminum - Polymer Capacitors 2R5SVPC560M
CAP ALUM POLY 560UF 20% 2.5V SMD

CAP ALUM POLY 560UF 20% 2.5V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 2R5SVPC560M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
2R5SVPC560M
Aluminum - Polymer Capacitors 2R5SVPC560M
CAP ALUM POLY 560UF 20% 2.5V SMD

CAP ALUM POLY 560UF 20% 2.5V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-2R5SVPC560M 96Y6061 2R5SVPC560M 590-2R5SVPC560M 2R5SVPC560M 2R5SVPC560M
Product Name SMD 2.5V 560uF Capacitor Cap, 560Μf, 2.5V, 20%, Radial; Capacitance Panasonic Aluminum - Polymer Capacitors CAP ALUM POLY 560UF 20% 2.5V SMD Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 5.60E8 microF 560 microF 560 microF 560 microF 560 microF 560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101193U050BF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525001P50BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details