Panasonic SMD 390uF 0.015 Ohm 3160mA Capacitor 2R5SVPC390MV

Description
Cap Aluminum Polymer 390uF 2.5VDC 20% (6.3 X 5.9mm) SMD 0.015 Ohm 3160mA 2000h 105°C T/R Product overview: 2R5SVPC390MV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390uF, 0.015 Ohm, 3160mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 390uF, 0.015 Ohm, 3160mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2R5SVPC390MV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Polymer 390uF 2.5VDC 20% (6.3 X 5.9mm) SMD 0.015 Ohm 3160mA 2000h 105°C T/R Product overview: 2R5SVPC390MV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390uF, 0.015 Ohm, 3160mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 390uF, 0.015 Ohm, 3160mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2R5SVPC390MV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 390uF 0.015 Ohm 3160mA Capacitor
69-2R5SVPC390MV
SMD 390uF 0.015 Ohm 3160mA Capacitor 69-2R5SVPC390MV
Cap Aluminum Polymer 390uF 2.5VDC 20% (6.3 X 5.9mm) SMD 0.015 Ohm 3160mA 2000h 105°C T/R Product overview: 2R5SVPC390MV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390uF, 0.015 Ohm, 3160mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 390uF, 0.015 Ohm, 3160mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2R5SVPC390MV can be used for catalog matching and distributor lookup.

Cap Aluminum Polymer 390uF 2.5VDC 20% (6.3 X 5.9mm) SMD 0.015 Ohm 3160mA 2000h 105°C T/R Product overview: 2R5SVPC390MV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390uF, 0.015 Ohm, 3160mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 390uF, 0.015 Ohm, 3160mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2R5SVPC390MV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 2R5SVPC390MV - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
2R5SVPC390MV
Aluminum - Polymer Capacitors 2R5SVPC390MV
CAP ALUM POLY 390UF 20% 2.5V SMD

CAP ALUM POLY 390UF 20% 2.5V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 2R5SVPC390MV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
2R5SVPC390MV
Capacitors - Aluminum - Polymer Capacitors 2R5SVPC390MV
CAP ALUM POLY 390UF 20% 2.5V SMD

CAP ALUM POLY 390UF 20% 2.5V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 69-2R5SVPC390MV 2R5SVPC390MV 2R5SVPC390MV
Product Name SMD 390uF 0.015 Ohm 3160mA Capacitor Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3.90E8 microF 390 microF 390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers