Win Source Part Number: 1359472-2R5SVPC180MV
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 47 pct.
Type: Polymer
Mfr: Panasonic Electronic Components
Series: OS-CON™, SVPC
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Base Product Number: 2R5SVPC
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 180 µF
Tolerance: ±20%
Voltage - Rated: 2.5 V
ESR (Equivalent Series Resistance): 19mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 140 mA @ 120 Hz
Ripple Current @ High Frequency: 2.8 A @ 100 kHz
Size / Dimension: 0.197" Dia (5.00mm)
Height - Seated (Max): 0.236" (6.00mm)
Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Cap Aluminum Polymer 180uF 2.5VDC 20% (5 X 5.9mm) SMD 0.019 Ohm 2800mA 2000h 105°C T/R Product overview: 2R5SVPC180MV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180uF, 0.019 Ohm, 2800mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 180uF, 0.019 Ohm, 2800mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2R5SVPC180MV can be used for catalog matching and distributor lookup.
CAP ALUM POLY 180UF 20% 2.5V SMD
CAP, 180µF, 2.5V, 20%, RADIAL; Capacitance:180µF; Voltage Rating:2.5V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPC Series; ESR:0.019ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes
CAP ALUM POLY 180UF 20% 2.5V SMD
CAP ALUM POLY 180UF 20% 2.5V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1359472-2R5SVPC180MV | 69-2R5SVPC180MV | 2R5SVPC180MV | 29AH8646 | 2R5SVPC180MV | 2R5SVPC180MV |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | SMD 180uF 0.019 Ohm 2800mA Capacitor | Capacitors - Aluminum - Polymer Capacitors | Cap, 180Μf, 2.5V, 20%, Radial; Capacitance Panasonic | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 180 microF | 1.80E8 microF | 180 microF | 180 microF | 180 microF | 180 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||||
| WVDC | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts |