Manufacturer: Panasonic Electronic Components
Win Source Part Number: 761822-2R5SVPB120M
Series: OS-CON, SVPB
Type: Polymer
Operating Temperature Range: -55°C ~ 105°C
Package: Radial, Can - SMD
Voltage Rating: 2.5V
Mounting: SMD
Capacitance: 120μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 40 mOhm
Lifetime @ Temp.: 1000 Hrs @ 105°C
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Family Name: SVPB
Categories: Capacitors
Dimension: 0.248" Dia (6.30mm)
Ripple Current - Low Frequency: 83.5mA @ 120Hz
Ripple Current - High Frequency: 1.67A @ 100kHz
Height - Seated (Maximum): 0.197" (5.00mm)
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 2.5V, 20% +Tol, 20% -Tol, 120uF, Surface Mount, 2626, ROHS COMPLIANT Product overview: 2R5SVPB120M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 120uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5V, 120uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2R5SVPB120M can be used for catalog matching and distributor lookup.
CAP, 120UF, 2.5V, ALU ELEC, POLYMER, SMD; Capacitance:120µF; Voltage(DC):2.5V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:1000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SolderRoHS
CAP, 120UF, 2.5V, ALU ELEC, POLYMER, SMD; Capacitance:120µF; Voltage(DC):2.5V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:1000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SolderRoHS
CAP ALUM POLY 120UF 20% 2.5V SMD
CAP ALUM POLY 120UF 20% 2.5V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 761822-2R5SVPB120M | 69-2R5SVPB120M | 70AC7331 | 2R5SVPB120M | 2R5SVPB120M |
| Product Name | Aluminum - Polymer Capacitors - 2R5SVPB120M | SMD 2.5V 120uF Capacitor | Cap, 120Uf, 2.5V, Alu Elec, Polymer, Smd; Capacitance Panasonic | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 120 microF | 1.20E8 microF | 120 microF | 120 microF | 120 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | |
| WVAC | 2.5 volts |