Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 1500uF, Surface Mount, 4141, CHIP, ROHS COMPLIANT Product overview: 2R5SVP1500M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 1500uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5V, 1500uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2R5SVP1500M can be used for catalog matching and distributor lookup.
CAP, 1500µF, 2.5V, 20%, RADIAL; Capacitance:1500µF; Voltage Rating:2.5V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.012ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes
CAP ALUM POLY 1500UF 2.5V SMD
CAP ALUM POLY 1500UF 2.5V SMD
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-2R5SVP1500M | 73AC8375 | 2R5SVP1500M | 2R5SVP1500M |
| Product Name | SMD 2.5V 1500uF Capacitor | Cap, 1500Μf, 2.5V, 20%, Radial; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1.50E9 microF | 1500 microF | 1500 microF | 1500 microF |