Panasonic 2N3904H

Description
Small Signal Bipolar Transistor, 0.2A, 40V, NPN, TO-92
Request a Quote
Description
Small Signal Bipolar Transistor, 0.2A, 40V, NPN, TO-92
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN silicon general purpose transistor with a collector-emitter voltage rating of 40 V, collector current of 200 mA, and power dissipation of 625 mW at 25°C. The device is packaged in a TO-92 case with a maximum thermal resistance of 200 °C/W. It is Pb-free and halide-free, meeting RoHS compliance. Operating and storage junction temperature range is from -55°C to +150°C.

Datasheet Summary
Powered by GS/AI

NPN silicon general purpose transistor with a collector-emitter voltage rating of 40 V, collector current of 200 mA, and power dissipation of 625 mW at 25°C. The device is packaged in a TO-92 case with a maximum thermal resistance of 200 °C/W. It is Pb-free and halide-free, meeting RoHS compliance. Operating and storage junction temperature range is from -55°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
 - 2N3904H - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.2A, 40V, NPN, TO-92

Small Signal Bipolar Transistor, 0.2A, 40V, NPN, TO-92

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Bipolar RF Transistors
Product Number 2N3904H
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1222350 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
60 V, 1 A NPN medium power transistors - BC55-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
6 suppliers
Single IGBTs - 448-AIKB50N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
5 suppliers