Panasonic Cap, 10Μf, 25V, 20%; Capacitance Panasonic 25TQS10MED

Description
CAP, 10µF, 25V, 20%; Capacitance:10µF; Voltage Rating:25VDC; Product Range:POSCAP TQS Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.1ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes
Description
CAP, 10µF, 25V, 20%; Capacitance:10µF; Voltage Rating:25VDC; Product Range:POSCAP TQS Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.1ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 10Μf, 25V, 20%; Capacitance Panasonic - 17AC7343 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 25V, 20%; Capacitance Panasonic
17AC7343
Cap, 10Μf, 25V, 20%; Capacitance Panasonic 17AC7343
CAP, 10µF, 25V, 20%; Capacitance:10µF; Voltage Rating:25VDC; Product Range:POSCAP TQS Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.1ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 10µF, 25V, 20%; Capacitance:10µF; Voltage Rating:25VDC; Product Range:POSCAP TQS Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.1ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - 25TQS10MED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
25TQS10MED
Capacitors - Tantalum - Polymer Capacitors 25TQS10MED
CAP TANT POLY 10UF 25V 1411

CAP TANT POLY 10UF 25V 1411

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 17AC7343 25TQS10MED
Product Name Cap, 10Μf, 25V, 20%; Capacitance Panasonic Capacitors - Tantalum - Polymer Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers