Panasonic SMD 68uF Capacitor 25TQC68MYF

Description
Polymer Tantalum Cap 68uF 25VDC 105C SMD 2-Term Product overview: 25TQC68MYF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-25TQC68MYF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Polymer Tantalum Cap 68uF 25VDC 105C SMD 2-Term Product overview: 25TQC68MYF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-25TQC68MYF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 68uF Capacitor
70-25TQC68MYF
SMD 68uF Capacitor 70-25TQC68MYF
Polymer Tantalum Cap 68uF 25VDC 105C SMD 2-Term Product overview: 25TQC68MYF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-25TQC68MYF can be used for catalog matching and distributor lookup.

Polymer Tantalum Cap 68uF 25VDC 105C SMD 2-Term Product overview: 25TQC68MYF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-25TQC68MYF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 25TQC68MYF - 762017-25TQC68MYF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 25TQC68MYF
762017-25TQC68MYF
Tantalum - Polymer Capacitors - 25TQC68MYF 762017-25TQC68MYF
Manufacturer: Panasonic Electronic Components Win Source Part Number: 762017-25TQC68MYF Series: POSCAP TQC Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 105°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 68μF Tolerance: ±20% ESR (Equivalent Series Resistance): 70 mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Family Name: TQC Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.118" (3.00mm) Voltage Rating DC: 25V Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 762017-25TQC68MYF
Series: POSCAP TQC
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 105°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 68μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 70 mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Family Name: TQC
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.118" (3.00mm)
Voltage Rating DC: 25V
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - 25TQC68MYF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
25TQC68MYF
Capacitors - Tantalum - Polymer Capacitors 25TQC68MYF
CAP TANT POLY 68UF 25V 2917

CAP TANT POLY 68UF 25V 2917

Supplier's Site
CAP TANT POLY 68UF 25V 2917 - 590-25TQC68MYF - Utmel Electronic Limited
Hong Kong, China
CAP TANT POLY 68UF 25V 2917
590-25TQC68MYF
CAP TANT POLY 68UF 25V 2917 590-25TQC68MYF
CAP TANT POLY 68UF 25V 2917

CAP TANT POLY 68UF 25V 2917

Supplier's Site
Cap, 68Uf, 25V, Tant, Polymer, Case D3L; Capacitance Panasonic - 78AC7786 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 25V, Tant, Polymer, Case D3L; Capacitance Panasonic
78AC7786
Cap, 68Uf, 25V, Tant, Polymer, Case D3L; Capacitance Panasonic 78AC7786
CAP, 68UF, 25V, TANT, POLYMER, CASE D3L; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:D3L; ESR:0.07ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 68UF, 25V, TANT, POLYMER, CASE D3L; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:D3L; ESR:0.07ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 68Μf, 25V, 20%; Capacitance Panasonic - 87Y7389 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Μf, 25V, 20%; Capacitance Panasonic
87Y7389
Cap, 68Μf, 25V, 20%; Capacitance Panasonic 87Y7389
CAP, 68µF, 25V, 20%; Capacitance:68µF; Voltage Rating:25V; Product Range:POSCAP TQC Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.07ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 68µF, 25V, 20%; Capacitance:68µF; Voltage Rating:25V; Product Range:POSCAP TQC Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.07ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site
Poscap,tqc Series Rohs Compliant Panasonic - 40Y0685 - Newark, An Avnet Company
Chicago, IL, United States
Poscap,tqc Series Rohs Compliant Panasonic
40Y0685
Poscap,tqc Series Rohs Compliant Panasonic 40Y0685
POSCAP,TQC series RoHS Compliant: Yes

POSCAP,TQC series RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 25TQC68MYF - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
25TQC68MYF
Tantalum - Polymer Capacitors 25TQC68MYF
CAP TANT POLY 68UF 25V 2917

CAP TANT POLY 68UF 25V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-25TQC68MYF 762017-25TQC68MYF 25TQC68MYF 590-25TQC68MYF 78AC7786 87Y7389 40Y0685 25TQC68MYF
Product Name SMD 68uF Capacitor Tantalum - Polymer Capacitors - 25TQC68MYF Capacitors - Tantalum - Polymer Capacitors CAP TANT POLY 68UF 25V 2917 Cap, 68Uf, 25V, Tant, Polymer, Case D3L; Capacitance Panasonic Cap, 68Μf, 25V, 20%; Capacitance Panasonic Poscap,tqc Series Rohs Compliant Panasonic Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 6.80E7 microF 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details