Cap Tant Polymer 5.6uF 25VDC B2 CASE 20% (3.5 X 2.8 X 1.9mm) SMD 3528 0.1 Ohm 105°C T/R Product overview: 25TQC5R6M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6uF, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 5.6uF, 0.1 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-25TQC5R6M can be used for catalog matching and distributor lookup.
POSCAP,TQC series RoHS Compliant: Yes
CAP TANT POLY 5.6UF 25V 1411
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 70-25TQC5R6M | 98W0524 | 25TQC5R6M |
| Product Name | SMD 5.6uF 0.1 Ohm Capacitor | Poscap,tqc Series Rohs Compliant Panasonic | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Capacitance Range | 5.60E6 microF | 5.6 microF | |
| WVDC | 25 volts | 25 volts |