Panasonic Capacitors - Tantalum - Polymer Capacitors 25TQC22MYFB

Description
Win Source Part Number: 1359748-25TQC22MYFB Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 47 pct. Type: Molded Mfr: Panasonic Electronic Components Series: POSCAP™ TQC Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric), 1210 Base Product Number: 25TQC Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.079" (2.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: B2
Request a Quote Datasheet
Description
Win Source Part Number: 1359748-25TQC22MYFB Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 47 pct. Type: Molded Mfr: Panasonic Electronic Components Series: POSCAP™ TQC Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric), 1210 Base Product Number: 25TQC Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.079" (2.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: B2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum - Polymer Capacitors - 1359748-25TQC22MYFB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1359748-25TQC22MYFB
Capacitors - Tantalum - Polymer Capacitors 1359748-25TQC22MYFB
Win Source Part Number: 1359748-25TQC22MYFB Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 47 pct. Type: Molded Mfr: Panasonic Electronic Components Series: POSCAP™ TQC Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric), 1210 Base Product Number: 25TQC Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.079" (2.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: B2

Win Source Part Number: 1359748-25TQC22MYFB
Category: Capacitors - Tantalum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 47 pct.
Type: Molded
Mfr: Panasonic Electronic Components
Series: POSCAP™ TQC
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1411 (3528 Metric), 1210
Base Product Number: 25TQC
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.079" (2.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: B2

Buy Now Datasheet
Tantalum Capacitors - 2237709 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2237709
Tantalum Capacitors 2237709
TQC/25V/22uF/100mOhm /1.1A/B2

TQC/25V/22uF/100mOhm/1.1A/B2

Supplier's Site
Tantalum Capacitors - 2237708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2237708
Tantalum Capacitors 2237708
TQC/25V/22uF/100mOhm /1.1A/B2

TQC/25V/22uF/100mOhm/1.1A/B2

Supplier's Site
Tantalum Capacitors - 2237709P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2237709P
Tantalum Capacitors 2237709P
TQC/25V/22uF/100mOhm /1.1A/B2

TQC/25V/22uF/100mOhm/1.1A/B2

Supplier's Site
Singapore, Singapore
22UF 25V Capacitor
70-25TQC22MYFB
22UF 25V Capacitor 70-25TQC22MYFB
CAP TANT POLY 22UF 25V 1411 Product overview: 25TQC22MYFB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-25TQC22MYFB can be used for catalog matching and distributor lookup.

CAP TANT POLY 22UF 25V 1411 Product overview: 25TQC22MYFB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-25TQC22MYFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 25TQC22MYFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
25TQC22MYFB
Capacitors - Tantalum - Polymer Capacitors 25TQC22MYFB
CAP TANT POLY 22UF 25V 1411

CAP TANT POLY 22UF 25V 1411

Supplier's Site
Cap, 22Uf, 25V, Tant, Polymer, Case B2 Rohs Compliant Panasonic - 15AJ3545 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 25V, Tant, Polymer, Case B2 Rohs Compliant Panasonic
15AJ3545
Cap, 22Uf, 25V, Tant, Polymer, Case B2 Rohs Compliant Panasonic 15AJ3545
CAP, 22UF, 25V, TANT, POLYMER, CASE B2 ROHS COMPLIANT: YES

CAP, 22UF, 25V, TANT, POLYMER, CASE B2 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 25TQC22MYFB - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
25TQC22MYFB
Tantalum - Polymer Capacitors 25TQC22MYFB
CAP TANT POLY 22UF 25V 1411

CAP TANT POLY 22UF 25V 1411

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
25TQC22MYFB
Capacitors >> Tantalum Capacitors 25TQC22MYFB
22uF 25V 100mΩ@100kHz ±20% SMD,2.8x3.5mm Tantalum Capacitors ROHS

22uF 25V 100mΩ@100kHz ±20% SMD,2.8x3.5mm Tantalum Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359748-25TQC22MYFB 2237709 70-25TQC22MYFB 25TQC22MYFB 15AJ3545 25TQC22MYFB 25TQC22MYFB
Product Name Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitors 22UF 25V Capacitor Capacitors - Tantalum - Polymer Capacitors Cap, 22Uf, 25V, Tant, Polymer, Case B2 Rohs Compliant Panasonic Tantalum - Polymer Capacitors Capacitors >> Tantalum Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000181GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101873U025BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers