Panasonic Tantalum Capacitors 25TQC100MD3

Description
TQC/25V/100uF/60mOhm /1.6A/D3L
Request a Quote Datasheet
Description
TQC/25V/100uF/60mOhm /1.6A/D3L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 2237707 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2237707
Tantalum Capacitors 2237707
TQC/25V/100uF/60mOhm /1.6A/D3L

TQC/25V/100uF/60mOhm/1.6A/D3L

Supplier's Site
Tantalum Capacitors - 2237706 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2237706
Tantalum Capacitors 2237706
TQC/25V/100uF/60mOhm /1.6A/D3L

TQC/25V/100uF/60mOhm/1.6A/D3L

Supplier's Site
Tantalum Capacitors - 2237707P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2237707P
Tantalum Capacitors 2237707P
TQC/25V/100uF/60mOhm /1.6A/D3L

TQC/25V/100uF/60mOhm/1.6A/D3L

Supplier's Site
Singapore, Singapore
100UF 25V Capacitor
70-25TQC100MD3
100UF 25V Capacitor 70-25TQC100MD3
CAP TANT POLY 100UF 25V 2917 Product overview: 25TQC100MD3 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 25V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-25TQC100MD3 can be used for catalog matching and distributor lookup.

CAP TANT POLY 100UF 25V 2917 Product overview: 25TQC100MD3 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 25V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-25TQC100MD3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1359747-25TQC100MD3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1359747-25TQC100MD3
Capacitors - Tantalum - Polymer Capacitors 1359747-25TQC100MD3
Win Source Part Number: 1359747-25TQC100MD3 Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 56 pct. Type: Molded Mfr: Panasonic Electronic Components Series: POSCAP™ TQC Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2917 (7343 Metric) Base Product Number: 25TQC Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 60mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.118" (3.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: D3L

Win Source Part Number: 1359747-25TQC100MD3
Category: Capacitors - Tantalum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 56 pct.
Type: Molded
Mfr: Panasonic Electronic Components
Series: POSCAP™ TQC
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2917 (7343 Metric)
Base Product Number: 25TQC
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 60mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.118" (3.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: D3L

Buy Now Datasheet
Tantalum - Polymer Capacitors - 25TQC100MD3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
25TQC100MD3
Tantalum - Polymer Capacitors 25TQC100MD3
CAP TANT POLY 100UF 25V 2917

CAP TANT POLY 100UF 25V 2917

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
25TQC100MD3
Capacitors >> Tantalum Capacitors 25TQC100MD3
100uF 25V 60mΩ@100kHz ±20% SMD,4.3x7.3mm Tantalum Capacitors ROHS

100uF 25V 60mΩ@100kHz ±20% SMD,4.3x7.3mm Tantalum Capacitors ROHS

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 25TQC100MD3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
25TQC100MD3
Capacitors - Tantalum - Polymer Capacitors 25TQC100MD3
CAP TANT POLY 100UF 25V 2917

CAP TANT POLY 100UF 25V 2917

Supplier's Site
Cap, 100Uf, 25V, Tant, Polymer, Case D3L Rohs Compliant Panasonic - 15AJ3544 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 25V, Tant, Polymer, Case D3L Rohs Compliant Panasonic
15AJ3544
Cap, 100Uf, 25V, Tant, Polymer, Case D3L Rohs Compliant Panasonic 15AJ3544
CAP, 100UF, 25V, TANT, POLYMER, CASE D3L ROHS COMPLIANT: YES

CAP, 100UF, 25V, TANT, POLYMER, CASE D3L ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2237707 70-25TQC100MD3 1359747-25TQC100MD3 25TQC100MD3 25TQC100MD3 25TQC100MD3 15AJ3544
Product Name Tantalum Capacitors 100UF 25V Capacitor Capacitors - Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors >> Tantalum Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 100Uf, 25V, Tant, Polymer, Case D3L Rohs Compliant Panasonic
Applications Automotive
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH4R7B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitor - 224222799 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Range 4.70E6 microF
Lead Style Screw
View Details