Panasonic Capacitors - Tantalum - Polymer Capacitors 25TDC68MYF

Description
CAP TANT POLY 68UF 25V 2917
Datasheet
Description
CAP TANT POLY 68UF 25V 2917
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum - Polymer Capacitors - 25TDC68MYF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
25TDC68MYF
Capacitors - Tantalum - Polymer Capacitors 25TDC68MYF
CAP TANT POLY 68UF 25V 2917

CAP TANT POLY 68UF 25V 2917

Supplier's Site
Cap, 68Uf, 25V, Tant, Polymer, D3L; Capacitance Panasonic - 42AH1023 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 25V, Tant, Polymer, D3L; Capacitance Panasonic
42AH1023
Cap, 68Uf, 25V, Tant, Polymer, D3L; Capacitance Panasonic 42AH1023
CAP, 68UF, 25V, TANT, POLYMER, D3L; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:D3L; ESR:0.07ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 68UF, 25V, TANT, POLYMER, D3L; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:D3L; ESR:0.07ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 68Uf, 25V, Tant, Polymer, D3L; Capacitance Panasonic - 42AH1022 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 25V, Tant, Polymer, D3L; Capacitance Panasonic
42AH1022
Cap, 68Uf, 25V, Tant, Polymer, D3L; Capacitance Panasonic 42AH1022
CAP, 68UF, 25V, TANT, POLYMER, D3L; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:D3L; ESR:0.07ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 68UF, 25V, TANT, POLYMER, D3L; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:D3L; ESR:0.07ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 25TDC68MYF 42AH1023
Product Name Capacitors - Tantalum - Polymer Capacitors Cap, 68Uf, 25V, Tant, Polymer, D3L; Capacitance Panasonic
Technology Single-Layer
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 68 microF 68 microF
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101203U050CD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20000 microF
View Details
3 suppliers