Panasonic Polymer Capacitors 25SVT100M

Description
Panasonic 25SVT100M Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic 25SVT100M Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 2105574 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2105574
Polymer Capacitors 2105574
Panasonic 25SVT100M Polymer Capacitor

Panasonic 25SVT100M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 2105572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2105572
Polymer Capacitors 2105572
Panasonic 25SVT100M Polymer Capacitor

Panasonic 25SVT100M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 2105574P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2105574P
Polymer Capacitors 2105574P
Panasonic 25SVT100M Polymer Capacitor

Panasonic 25SVT100M Polymer Capacitor

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 25SVT100M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
25SVT100M
Capacitors - Aluminum - Polymer Capacitors 25SVT100M
CAP ALUM POLY 100UF 20% 25V SMD

CAP ALUM POLY 100UF 20% 25V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 25SVT100M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
25SVT100M
Aluminum - Polymer Capacitors 25SVT100M
CAP ALUM POLY 100UF 20% 25V SMD

CAP ALUM POLY 100UF 20% 25V SMD

Supplier's Site Datasheet
Cap, 100Uf, 25V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic - 99AH0996 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 25V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic
99AH0996
Cap, 100Uf, 25V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic 99AH0996
CAP, 100UF, 25V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

CAP, 100UF, 25V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 100Uf, 25V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 38AJ1201 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 25V, Alu Elec, Polymer, Smd; Capacitance Panasonic
38AJ1201
Cap, 100Uf, 25V, Alu Elec, Polymer, Smd; Capacitance Panasonic 38AJ1201
CAP, 100UF, 25V, ALU ELEC, POLYMER, SMD; Capacitance:100µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.024ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, 100UF, 25V, ALU ELEC, POLYMER, SMD; Capacitance:100µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.024ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2105574 2105574P 25SVT100M 25SVT100M 99AH0996 38AJ1201
Product Name Polymer Capacitors Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, 100Uf, 25V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic Cap, 100Uf, 25V, Alu Elec, Polymer, Smd; Capacitance Panasonic
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Polymer Polymer
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Solder
Technology Single-Layer
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic Capacitor - 101C552U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
3 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details