Panasonic Cap, 330Uf, 25V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic 25SVPT330M

Description
CAP, 330UF, 25V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES
Datasheet
Description
CAP, 330UF, 25V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 330Uf, 25V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic - 99AH0995 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 25V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic
99AH0995
Cap, 330Uf, 25V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic 99AH0995
CAP, 330UF, 25V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

CAP, 330UF, 25V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

Supplier's Site
Cap, 330Uf, 25V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 38AJ1199 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 25V, Alu Elec, Polymer, Smd; Capacitance Panasonic
38AJ1199
Cap, 330Uf, 25V, Alu Elec, Polymer, Smd; Capacitance Panasonic 38AJ1199
CAP, 330UF, 25V, ALU ELEC, POLYMER, SMD; Capacitance:330µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.014ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 330UF, 25V, ALU ELEC, POLYMER, SMD; Capacitance:330µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.014ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Uf, 25V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 38AJ1198 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 25V, Alu Elec, Polymer, Smd; Capacitance Panasonic
38AJ1198
Cap, 330Uf, 25V, Alu Elec, Polymer, Smd; Capacitance Panasonic 38AJ1198
CAP, 330UF, 25V, ALU ELEC, POLYMER, SMD; Capacitance:330µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.014ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 330UF, 25V, ALU ELEC, POLYMER, SMD; Capacitance:330µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.014ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 25SVPT330M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
25SVPT330M
Capacitors - Aluminum - Polymer Capacitors 25SVPT330M
CAP ALUM POLY 330UF 20% 25V SMD

CAP ALUM POLY 330UF 20% 25V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 25SVPT330M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
25SVPT330M
Aluminum - Polymer Capacitors 25SVPT330M
CAP ALUM POLY 330UF 20% 25V SMD

CAP ALUM POLY 330UF 20% 25V SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 99AH0995 38AJ1199 25SVPT330M 25SVPT330M
Product Name Cap, 330Uf, 25V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic Cap, 330Uf, 25V, Alu Elec, Polymer, Smd; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes
Packing Method Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Configuration / Form Factor SolderRoHS Compliant: Yes Leaded Capacitor; Chip Capacitor
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101323U050CE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers