Panasonic SMD 25V 10uF Capacitor 25SVPS10M

Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 25V, 20% +Tol, 20% -Tol, 10uF, Surface Mount, 3333, CHIP, ROHS COMPLIANT Product overview: 25SVPS10M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 10uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25SVPS10M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 25V, 20% +Tol, 20% -Tol, 10uF, Surface Mount, 3333, CHIP, ROHS COMPLIANT Product overview: 25SVPS10M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 10uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25SVPS10M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 25V 10uF Capacitor
69-25SVPS10M
SMD 25V 10uF Capacitor 69-25SVPS10M
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 25V, 20% +Tol, 20% -Tol, 10uF, Surface Mount, 3333, CHIP, ROHS COMPLIANT Product overview: 25SVPS10M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 10uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25SVPS10M can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 25V, 20% +Tol, 20% -Tol, 10uF, Surface Mount, 3333, CHIP, ROHS COMPLIANT Product overview: 25SVPS10M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 10uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25SVPS10M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1225480-25SVPS10M - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1225480-25SVPS10M
Capacitors - Aluminum - Polymer Capacitors 1225480-25SVPS10M
Win Source Part Number: 1225480-25SVPS10M Category: Capacitors>Aluminum - Polymer Capacitors Series: OS-CON™, SVPS Type: Polymer Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.276" (7.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 60mOhm Lifetime @ Temp.: 5000 Hrs @ 105°C Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: PCE5086CT,PCE5086TR, PCE5086DKR Base Product Number: 25SVPS Ripple Current @ Low Frequency: 75 mA @ 120 Hz Ripple Current @ High Frequency: 1.5 A @ 100 kHz

Win Source Part Number: 1225480-25SVPS10M
Category: Capacitors>Aluminum - Polymer Capacitors
Series: OS-CON™, SVPS
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.276" (7.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 60mOhm
Lifetime @ Temp.: 5000 Hrs @ 105°C
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: PCE5086CT,PCE5086TR,PCE5086DKR
Base Product Number: 25SVPS
Ripple Current @ Low Frequency: 75 mA @ 120 Hz
Ripple Current @ High Frequency: 1.5 A @ 100 kHz

Buy Now Datasheet
Aluminum - Polymer Capacitors - 25SVPS10M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
25SVPS10M
Aluminum - Polymer Capacitors 25SVPS10M
CAP ALUM POLY 10UF 20% 25V SMD

CAP ALUM POLY 10UF 20% 25V SMD

Supplier's Site Datasheet
Cap, 10Μf, 25V, 20%; Capacitance Panasonic - 87Y7384 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 25V, 20%; Capacitance Panasonic
87Y7384
Cap, 10Μf, 25V, 20%; Capacitance Panasonic 87Y7384
CAP, 10µF, 25V, 20%; Capacitance:10µF; Voltage Rating:25V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPS Series; ESR:0.06ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 10µF, 25V, 20%; Capacitance:10µF; Voltage Rating:25V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPS Series; ESR:0.06ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 25SVPS10M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
25SVPS10M
Capacitors - Aluminum - Polymer Capacitors 25SVPS10M
CAP ALUM POLY 10UF 20% 25V SMD

CAP ALUM POLY 10UF 20% 25V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-25SVPS10M 1225480-25SVPS10M 25SVPS10M 87Y7384 25SVPS10M
Product Name SMD 25V 10uF Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, 10Μf, 25V, 20%; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1.00E7 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1713220 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details