The Win Source Electronics Aluminum Polymer Capacitors are designed for surface mount applications, featuring a maximum rated voltage of 50 V and a temperature range of -55 °C to +125 °C. These capacitors offer a nominal capacitance range from 10 OºF to 1200 OºF with a tolerance of ±20%. They are characterized by low equivalent series resistance (ESR) and a high endurance rating of 1000 hours at 125 °C under rated voltage. The capacitors are RoHS compliant and halogen-free, making them suitable for environmentally conscious designs. Additionally, they can withstand damp heat conditions of 60 °C at 90% to 95% relative humidity for 1000 hours without applied voltage, with capacitance change limited to ±20% of the initial value. These specifications make them a reliable choice for various electronic applications, including AV products, home appliances, and commercial equipment.
Manufacturer: Panasonic Electronic Components
Category: Capacitors Aluminum - Polymer Capacitors
Series: OS-CON™, SVPK
Type: Polymer
Capacitance: 270 µF
Tolerance: ±20%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 16mOhm
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 25V, 20% +Tol, 20% -Tol, 270uF, Surface Mount, 3333, CHIP Product overview: 25SVPK270M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 270uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 270uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25SVPK270M can be used for catalog matching and distributor lookup.
Aluminum Organic Polymer Capacitors 270uf 25volts OS-CON Polymer
CAP ALUM POLY 270UF 20% 25V SMD
CAP ALUM POLY 270UF 20% 25V SMD
CAP ALUM POLY 270UF 20% 25V SMD
CAP, 270µF, 25V; Capacitance:270µF; Voltage Rating:25V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPK Series; ESR:0.016ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-25SVPK270M | 25SVPK270M | 25SVPK270M | 25SVPK270M | 25SVPK270M | 17AC7339 | |
| Product Name | Capacitors Aluminum - Polymer Capacitors | SMD 25V 270uF Capacitor | Aluminum Organic Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, 270Μf, 25V; Capacitance Panasonic |
| Capacitance Range | 270 microF | 2.70E8 microF | 270 microF | 270 microF | 270 microF | 270 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||||
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts | 25 volts | ||
| WVAC | 25 volts | 25 volts | 25 volts | ||||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | Leaded Capacitor; Chip Capacitor | Chip Capacitor |