The Panasonic 82OºF, 25V SMD aluminum electrolytic capacitor is designed for surface mount applications. It features a capacitance tolerance of ±20% and an equivalent series resistance (ESR) of 0.028 ohms. This capacitor is rated for a maximum operating temperature of 105°C and has a lifespan of 5000 hours under these conditions. It is RoHS compliant, ensuring it meets environmental regulations. The capacitor is suitable for general electronic equipment, including AV products and home appliances. Its compact size and reliability make it a viable option for engineers looking for efficient energy storage solutions in their designs.
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 25V, 20% +Tol, 20% -Tol, 82uF, Surface Mount, 3333, HALOGEN FREE AND ROHS COMPLIANT Product overview: 25SVPF82M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 82uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 82uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25SVPF82M can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 906093-25SVPF82M
Series: OS-CON™, SVPF
Operating Temperature Range: -55°C ~ 105°C
Features: Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 5000 Hrs @ 105°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8532.22.0020
Other Part Number: P16515CT, P16515TR, P16515DKR
CAP ALUM POLY 82UF 20% 25V SMD
CAP, ALU ELEC, POLYMER, 82UF, 25V, SMD; Capacitance:82µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, 82UF, 25V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES
CAP ALUM POLY 82UF 20% 25V SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-25SVPF82M | 906093-25SVPF82M | 25SVPF82M | 87Y7382 | 66AH1946 | 25SVPF82M |
| Product Name | SMD 25V 82uF Capacitor | Aluminum - Polymer Capacitors - 25SVPF82M | Capacitors - Aluminum - Polymer Capacitors | Cap, Alu Elec, Polymer, 82Uf, 25V, Smd; Capacitance Panasonic | Cap, 82Uf, 25V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Solder | |||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 8.20E7 microF | 82 microF | 82 microF | 82 microF |