Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1123386-25SVPF56M
Packaging: Reel
Type: Polymer
Mounting Style: SMD
Applications: General Purpose
Capacitance: 56μF
Tolerance: ±20%
Voltage - Rated: 25V
ESR (Equivalent Series Resistance): 30mOhm
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Homepage: www.panasonic.com/in
Manufacturer Package: Radial, Can - SMD
Height - Seated (Maximum): 0.236" (6.00mm)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.248" Dia (6.30mm)
Lifetime at Temp.: 5000 Hrs at 105°C
Ripple Current at Low Frequency: 140mA at 120Hz
Ripple Current at High Frequency: 2.8A at 100kHz
Panasonic 25SVPF56M Polymer Capacitor
Panasonic 25SVPF56M Polymer Capacitor
Polymer Al Electrolytic Cap 56uF 25V 20% SMD 0.03 Ohm Product overview: 25SVPF56M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56uF, 25V, 0.03 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 56uF, 25V, 0.03 Ohm, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25SVPF56M can be used for catalog matching and distributor lookup.
CAP ALUM POLY 56UF 20% 25V SMD
CAP, ALU ELEC, POLYMER, 56UF, 25V, SMD; Capacitance:56µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, ALU ELEC, POLYMER, 56UF, 25V, SMD; Capacitance:56µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP ALUM POLY 56UF 20% 25V SMD
CAP ALUM POLY 56UF 20% 25V SMD
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1123386-25SVPF56M | 1034741 | 7955275P | 69-25SVPF56M | 25SVPF56M | 87Y7381 | 25SVPF56M | 25SVPF56M |
| Product Name | Hard To Find - 25SVPF56M | Polymer Capacitors | Polymer Capacitors | SMD 56uF 25V 0.03 Ohm Capacitor | Capacitors - Aluminum - Polymer Capacitors | Cap, Alu Elec, Polymer, 56Uf, 25V, Smd; Capacitance Panasonic | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||||
| Capacitance Range | 56 microF | 56 microF | 5.60E7 microF | 56 microF | 56 microF | 56 microF | 56 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||||
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts | 25 volts | |||
| WVAC | 25 volts | 25 volts |