Panasonic SMD 330uF 25V 0.014 Ohm Capacitor 25SVPF330M

Description
330uF 25V Al-Polymer Cap, 105C, SMD, 0.014 Ohm Product overview: 25SVPF330M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 25V, 0.014 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 25V, 0.014 Ohm, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25SVPF330M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330uF 25V Al-Polymer Cap, 105C, SMD, 0.014 Ohm Product overview: 25SVPF330M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 25V, 0.014 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 25V, 0.014 Ohm, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25SVPF330M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330uF 25V 0.014 Ohm Capacitor
69-25SVPF330M
SMD 330uF 25V 0.014 Ohm Capacitor 69-25SVPF330M
330uF 25V Al-Polymer Cap, 105C, SMD, 0.014 Ohm Product overview: 25SVPF330M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 25V, 0.014 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 25V, 0.014 Ohm, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25SVPF330M can be used for catalog matching and distributor lookup.

330uF 25V Al-Polymer Cap, 105C, SMD, 0.014 Ohm Product overview: 25SVPF330M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 25V, 0.014 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 25V, 0.014 Ohm, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25SVPF330M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Polymer Capacitors - 7887646 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7887646
Polymer Capacitors 7887646
Panasonic 25SVPF330M Polymer Capacitor

Panasonic 25SVPF330M Polymer Capacitor

Supplier's Site
Aluminum - Polymer Capacitors - 25SVPF330M - 906092-25SVPF330M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 25SVPF330M
906092-25SVPF330M
Aluminum - Polymer Capacitors - 25SVPF330M 906092-25SVPF330M
Manufacturer: Panasonic Win Source Part Number: 906092-25SVPF330M Series: OS-CON™, SVPF Operating Temperature Range: -55°C ~ 105°C Features: Aluminum - Polymer Capacitors Radial, Can - SMD 14mOhm 5000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8532.22.0020 Other Part Number: P16512CT, P16512TR, P16512DKR

Manufacturer: Panasonic
Win Source Part Number: 906092-25SVPF330M
Series: OS-CON™, SVPF
Operating Temperature Range: -55°C ~ 105°C
Features: Aluminum - Polymer Capacitors Radial, Can - SMD 14mOhm 5000 Hrs @ 105°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8532.22.0020
Other Part Number: P16512CT, P16512TR, P16512DKR

Buy Now Datasheet
Aluminum - Polymer Capacitors - 25SVPF330M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
25SVPF330M
Aluminum - Polymer Capacitors 25SVPF330M
CAP ALUM POLY 330UF 20% 25V SMD

CAP ALUM POLY 330UF 20% 25V SMD

Supplier's Site Datasheet
Cap, Alu Elec, 330Uf, 25V, Radial Can; Capacitance Panasonic - 68AC5716 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 330Uf, 25V, Radial Can; Capacitance Panasonic
68AC5716
Cap, Alu Elec, 330Uf, 25V, Radial Can; Capacitance Panasonic 68AC5716
CAP, ALU ELEC, 330UF, 25V, RADIAL CAN; Capacitance:330µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.014ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, ALU ELEC, 330UF, 25V, RADIAL CAN; Capacitance:330µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.014ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, 330Uf, 25V, Smd; Capacitance Panasonic - 87Y7379 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 330Uf, 25V, Smd; Capacitance Panasonic
87Y7379
Cap, Alu Elec, 330Uf, 25V, Smd; Capacitance Panasonic 87Y7379
CAP, ALU ELEC, 330UF, 25V, SMD; Capacitance:330µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.014ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

CAP, ALU ELEC, 330UF, 25V, SMD; Capacitance:330µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.014ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Μf, 25V, 20%, Radial; Capacitance Panasonic - 55AC5395 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 25V, 20%, Radial; Capacitance Panasonic
55AC5395
Cap, 330Μf, 25V, 20%, Radial; Capacitance Panasonic 55AC5395
CAP, 330µF, 25V, 20%, RADIAL; Capacitance:330µF; Voltage Rating:25V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPF Series; ESR:0.014ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 330µF, 25V, 20%, RADIAL; Capacitance:330µF; Voltage Rating:25V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPF Series; ESR:0.014ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Aluminum - Polymer Capacitors - 25SVPF330M - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
25SVPF330M
Aluminum - Polymer Capacitors 25SVPF330M
CAP ALUM POLY 330UF 20% 25V SMD

CAP ALUM POLY 330UF 20% 25V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 25SVPF330M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
25SVPF330M
Capacitors - Aluminum - Polymer Capacitors 25SVPF330M
CAP ALUM POLY 330UF 20% 25V SMD

CAP ALUM POLY 330UF 20% 25V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-25SVPF330M 7887646 906092-25SVPF330M 25SVPF330M 68AC5716 87Y7379 55AC5395 25SVPF330M 25SVPF330M
Product Name SMD 330uF 25V 0.014 Ohm Capacitor Polymer Capacitors Aluminum - Polymer Capacitors - 25SVPF330M Aluminum - Polymer Capacitors Cap, Alu Elec, 330Uf, 25V, Radial Can; Capacitance Panasonic Cap, Alu Elec, 330Uf, 25V, Smd; Capacitance Panasonic Cap, 330Μf, 25V, 20%, Radial; Capacitance Panasonic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Solder Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 3.30E8 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Ceramic Capacitors - 1763-0504X332K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C564U016DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details