Panasonic SMD 25V 180uF Capacitor 25SVPF180M

Description
25V 180uF Aluminum Electrolytic Capacitor, 105°C, SMD Product overview: 25SVPF180M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 180uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 180uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25SVPF180M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
25V 180uF Aluminum Electrolytic Capacitor, 105°C, SMD Product overview: 25SVPF180M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 180uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 180uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25SVPF180M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 25V 180uF Capacitor
69-25SVPF180M
SMD 25V 180uF Capacitor 69-25SVPF180M
25V 180uF Aluminum Electrolytic Capacitor, 105°C, SMD Product overview: 25SVPF180M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 180uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 180uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25SVPF180M can be used for catalog matching and distributor lookup.

25V 180uF Aluminum Electrolytic Capacitor, 105°C, SMD Product overview: 25SVPF180M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 180uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 180uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25SVPF180M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 25SVPF180M - 1003563-25SVPF180M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 25SVPF180M
1003563-25SVPF180M
Aluminum - Polymer Capacitors - 25SVPF180M 1003563-25SVPF180M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1003563-25SVPF180M Packaging: Reel - TR Type: Polymer Voltage Rating: 25V Height - Seated (Max): 0.472" (12.00mm) Mounting: SMD (SMT) Capacitance: 180μF Tolerance: ±20% Lifetime @ Temp.: 5000 Hrs @ 105°C Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) ESR: 16 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can - SMD Ripple Current - Low Frequency: 232.5mA @ 120Hz Ripple Current - High Frequency: 4.65A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 400

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1003563-25SVPF180M
Packaging: Reel - TR
Type: Polymer
Voltage Rating: 25V
Height - Seated (Max): 0.472" (12.00mm)
Mounting: SMD (SMT)
Capacitance: 180μF
Tolerance: ±20%
Lifetime @ Temp.: 5000 Hrs @ 105°C
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
ESR: 16 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: Radial, Can - SMD
Ripple Current - Low Frequency: 232.5mA @ 120Hz
Ripple Current - High Frequency: 4.65A @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 400

Buy Now Datasheet
Aluminum - Polymer Capacitors - 25SVPF180M - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
25SVPF180M
Aluminum - Polymer Capacitors 25SVPF180M
CAP ALUM POLY 180UF 20% 25V SMD

CAP ALUM POLY 180UF 20% 25V SMD

Supplier's Site Datasheet
CAP ALUM POLY 180UF 20% 25V SMD - 590-25SVPF180M - Utmel Electronic Limited
Hong Kong, China
CAP ALUM POLY 180UF 20% 25V SMD
590-25SVPF180M
CAP ALUM POLY 180UF 20% 25V SMD 590-25SVPF180M
CAP ALUM POLY 180UF 20% 25V SMD

CAP ALUM POLY 180UF 20% 25V SMD

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Solid Capacitors
25SVPF180M
Capacitors >> Solid Capacitors 25SVPF180M
25V 180uF Polymer ±20% 25mΩ@100kHz~300kHz 3.2A@100kHz SMD,D8xL6.9mm Solid Capacitors ROHS

25V 180uF Polymer ±20% 25mΩ@100kHz~300kHz 3.2A@100kHz SMD,D8xL6.9mm Solid Capacitors ROHS

Supplier's Site Datasheet
Cap, 180Uf, 25V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 98W0501 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Uf, 25V, Alu Elec, Polymer, Smd; Capacitance Panasonic
98W0501
Cap, 180Uf, 25V, Alu Elec, Polymer, Smd; Capacitance Panasonic 98W0501
CAP, 180UF, 25V, ALU ELEC, POLYMER, SMD; Capacitance:180µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.016ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, 180UF, 25V, ALU ELEC, POLYMER, SMD; Capacitance:180µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.016ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, Polymer, 180Uf, 25V, Reel; Capacitance Panasonic - 68AC5715 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Polymer, 180Uf, 25V, Reel; Capacitance Panasonic
68AC5715
Cap, Alu Elec, Polymer, 180Uf, 25V, Reel; Capacitance Panasonic 68AC5715
CAP, ALU ELEC, POLYMER, 180UF, 25V, REEL; Capacitance:180µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.016ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, ALU ELEC, POLYMER, 180UF, 25V, REEL; Capacitance:180µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.016ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 25SVPF180M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
25SVPF180M
Capacitors - Aluminum - Polymer Capacitors 25SVPF180M
CAP ALUM POLY 180UF 20% 25V SMD

CAP ALUM POLY 180UF 20% 25V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 25SVPF180M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
25SVPF180M
Aluminum - Polymer Capacitors 25SVPF180M
CAP ALUM POLY 180UF 20% 25V SMD

CAP ALUM POLY 180UF 20% 25V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-25SVPF180M 1003563-25SVPF180M 25SVPF180M 590-25SVPF180M 25SVPF180M 98W0501 68AC5715 25SVPF180M 25SVPF180M
Product Name SMD 25V 180uF Capacitor Aluminum - Polymer Capacitors - 25SVPF180M Aluminum - Polymer Capacitors CAP ALUM POLY 180UF 20% 25V SMD Capacitors >> Solid Capacitors Cap, 180Uf, 25V, Alu Elec, Polymer, Smd; Capacitance Panasonic Cap, Alu Elec, Polymer, 180Uf, 25V, Reel; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor Solder SolderRoHS Compliant: Yes Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1.80E8 microF 180 microF 180 microF 180 microF 180 microF 180 microF 180 microF 180 microF 180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107AXZ025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1725584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details