Panasonic Polymer Capacitors 25SVPF100M

Description
Panasonic 25SVPF100M Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic 25SVPF100M Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 7955266P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955266P
Polymer Capacitors 7955266P
Panasonic 25SVPF100M Polymer Capacitor

Panasonic 25SVPF100M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7955266 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955266
Polymer Capacitors 7955266
Panasonic 25SVPF100M Polymer Capacitor

Panasonic 25SVPF100M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1034737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1034737
Polymer Capacitors 1034737
Panasonic 25SVPF100M Polymer Capacitor

Panasonic 25SVPF100M Polymer Capacitor

Supplier's Site
Aluminum - Polymer Capacitors - 25SVPF100M - 906091-25SVPF100M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 25SVPF100M
906091-25SVPF100M
Aluminum - Polymer Capacitors - 25SVPF100M 906091-25SVPF100M
Manufacturer: Panasonic Win Source Part Number: 906091-25SVPF100M Series: OS-CON™, SVPF Operating Temperature Range: -55°C ~ 105°C Features: Aluminum - Polymer Capacitors Radial, Can - SMD 24mOhm 5000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8532.22.0020 Other Part Number: P123675DKR, 25SVPF100M-ND, P123675TR, P123675CT

Manufacturer: Panasonic
Win Source Part Number: 906091-25SVPF100M
Series: OS-CON™, SVPF
Operating Temperature Range: -55°C ~ 105°C
Features: Aluminum - Polymer Capacitors Radial, Can - SMD 24mOhm 5000 Hrs @ 105°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8532.22.0020
Other Part Number: P123675DKR, 25SVPF100M-ND, P123675TR, P123675CT

Buy Now Datasheet
Singapore, Singapore
SMD 25V 100uF Capacitor
69-25SVPF100M
SMD 25V 100uF Capacitor 69-25SVPF100M
25V 100uF Aluminum Electrolytic Capacitor, POLARIZED, 105C, SMD Product overview: 25SVPF100M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 100uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25SVPF100M can be used for catalog matching and distributor lookup.

25V 100uF Aluminum Electrolytic Capacitor, POLARIZED, 105C, SMD Product overview: 25SVPF100M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 100uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25SVPF100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Alu Elec, Polymer, 100Uf, 25V, Smd; Capacitance Panasonic - 68AC5714 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Polymer, 100Uf, 25V, Smd; Capacitance Panasonic
68AC5714
Cap, Alu Elec, Polymer, 100Uf, 25V, Smd; Capacitance Panasonic 68AC5714
CAP, ALU ELEC, POLYMER, 100UF, 25V, SMD; Capacitance:100µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.024ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, ALU ELEC, POLYMER, 100UF, 25V, SMD; Capacitance:100µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.024ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, Polymer, 100Uf, 25V, Smd; Capacitance Panasonic - 87Y7376 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Polymer, 100Uf, 25V, Smd; Capacitance Panasonic
87Y7376
Cap, Alu Elec, Polymer, 100Uf, 25V, Smd; Capacitance Panasonic 87Y7376
CAP, ALU ELEC, POLYMER, 100UF, 25V, SMD; Capacitance:100µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.024ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, ALU ELEC, POLYMER, 100UF, 25V, SMD; Capacitance:100µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.024ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 25V, 20%, Radial; Capacitance Panasonic - 55AC5393 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 25V, 20%, Radial; Capacitance Panasonic
55AC5393
Cap, 100Μf, 25V, 20%, Radial; Capacitance Panasonic 55AC5393
CAP, 100µF, 25V, 20%, RADIAL; Capacitance:100µF; Voltage Rating:25V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPF Series; ESR:0.024ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 100µF, 25V, 20%, RADIAL; Capacitance:100µF; Voltage Rating:25V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPF Series; ESR:0.024ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Solid Capacitors
25SVPF100M
Capacitors >> Solid Capacitors 25SVPF100M
25V 100uF Polymer ±20% 24mΩ@100kHz 3.2A@100kHz SMD,D8xL6.9mm Solid Capacitors ROHS

25V 100uF Polymer ±20% 24mΩ@100kHz 3.2A@100kHz SMD,D8xL6.9mm Solid Capacitors ROHS

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 25SVPF100M - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
25SVPF100M
Aluminum - Polymer Capacitors 25SVPF100M
CAP ALUM POLY 100UF 20% 25V SMD

CAP ALUM POLY 100UF 20% 25V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 25SVPF100M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
25SVPF100M
Capacitors - Aluminum - Polymer Capacitors 25SVPF100M
CAP ALUM POLY 100UF 20% 25V SMD

CAP ALUM POLY 100UF 20% 25V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 25SVPF100M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
25SVPF100M
Aluminum - Polymer Capacitors 25SVPF100M
CAP ALUM POLY 100UF 20% 25V SMD

CAP ALUM POLY 100UF 20% 25V SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7955266P 7955266 906091-25SVPF100M 69-25SVPF100M 68AC5714 55AC5393 25SVPF100M 25SVPF100M 25SVPF100M 25SVPF100M
Product Name Polymer Capacitors Polymer Capacitors Aluminum - Polymer Capacitors - 25SVPF100M SMD 25V 100uF Capacitor Cap, Alu Elec, Polymer, 100Uf, 25V, Smd; Capacitance Panasonic Cap, 100Μf, 25V, 20%, Radial; Capacitance Panasonic Capacitors >> Solid Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Polymer Polymer
Capacitance Range 100 microF 1.00E8 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701323 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details