The Win Source Electronics part number 1359545-25SVPD82M is a surface mount aluminum polymer capacitor designed for general-purpose applications. It operates within a temperature range of -55°C to +125°C and has a rated voltage of 25 V. The capacitor features a capacitance of 82 µF with a tolerance of ±20%. It has a low equivalent series resistance (ESR) of 28 mΩ and is capable of withstanding a ripple current of 1.202 A at 100 kHz. The product is rated for a lifetime of 2000 hours at 125°C, ensuring reliability in high-temperature environments. It is compliant with RoHS and is halogen-free, making it suitable for environmentally conscious designs. The capacitor is packaged in tape and reel format, facilitating automated assembly processes.
Win Source Part Number: 1359545-25SVPD82M
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
Type: Polymer
Mfr: Panasonic Electronic Components
Series: OS-CON™, SVPD
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Base Product Number: 25SVPD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 82 µF
Tolerance: ±20%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 28mOhm
Lifetime @ Temp.: 2000 Hrs @ 125°C
Applications: General Purpose
Ripple Current @ Low Frequency: 60.1 mA @ 120 Hz
Ripple Current @ High Frequency: 1.202 A @ 100 kHz
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.500" (12.70mm)
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Cap Aluminum Polymer 82uF 25VDC 20% (10 X 12.6mm) SMD 0.028 Ohm 1202mA 2000h 125°C Automotive T/R Product overview: 25SVPD82M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 82uF, 0.028 Ohm, 1202mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 82uF, 0.028 Ohm, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25SVPD82M can be used for catalog matching and distributor lookup.
CAP ALUM POLY 82UF 20% 25V SMD
CAP ALUM POLY 82UF 20% 25V SMD
CAP ALUM POLY 82UF 20% 25V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1359545-25SVPD82M | 69-25SVPD82M | 25SVPD82M | 25SVPD82M | 25SVPD82M |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Automotive SMD 82uF 0.028 Ohm Capacitor | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 82 microF | 8.20E7 microF | 82 microF | 82 microF | 82 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts |