CAP ALUM POLY 22UF 20% 25V SMD
CAP, ALU POLYMER, 22UF, 25V, RAD CAN; Capacitance:22µF; Capacitor Case / Package:Radial Can - SMD; ESR:0.048ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitor Mounting:Surface Mount; Product Diameter:8mm; Product Height:6.9mm RoHS Compliant: Yes
CAP, ALU POLYMER, 22UF, 25V, RAD CAN; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.048ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, 22µF, 25V, 20%; Capacitance:22µF; Voltage Rating:25V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPD Series; ESR:0.048ohm; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAP ALUM POLY 22UF 20% 25V SMD
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 25SVPD22M | 68AC5713 | 84X5623 | 87Y7372 | 25SVPD22M |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Cap, Alu Polymer, 22Uf, 25V, Rad Can; Capacitance Panasonic | Cap, Alu Polymer, 22Uf, 25V, Rad Can; Capacitance Panasonic | Cap, 22Μf, 25V, 20%; Capacitance Panasonic | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | Solder | Chip Capacitor | |
| Technology | Single-Layer | ||||
| Applications | General Purpose; General Purpose | ||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) |