The Panasonic aluminum polymer capacitor, part number 87Y7371, features a capacitance of 10 µF and a rated voltage of 25V. It is designed for surface mount applications and has a capacitance tolerance of ±20%. This capacitor is rated for a maximum operating temperature of 125°C and has an endurance of 2000 hours at this temperature when the rated voltage is applied. The product is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. The capacitor exhibits a low equivalent series resistance (ESR) of 0.065 ohms, which contributes to its efficiency in various electronic applications. It is important to note that this product is not recommended for new designs, and engineers should consider this when making purchasing decisions.
Panasonic 25SVPD10M Polymer Capacitor
Panasonic 25SVPD10M Polymer Capacitor
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 25V, 20% +Tol, 20% -Tol, 10uF, Surface Mount, 2626, CHIP, ROHS COMPLIANT Product overview: 25SVPD10M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 10uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25SVPD10M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1359516-25SVPD10M
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
Type: Polymer
Mfr: Panasonic Electronic Components
Series: OS-CON™, SVPD
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Base Product Number: 25SVPD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 65mOhm
Lifetime @ Temp.: 2000 Hrs @ 125°C
Applications: General Purpose
Ripple Current @ Low Frequency: 23.7 mA @ 120 Hz
Ripple Current @ High Frequency: 474 mA @ 100 kHz
Size / Dimension: 0.248" Dia (6.30mm)
Height - Seated (Max): 0.236" (6.00mm)
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
CAP ALUM POLY 10UF 20% 25V SMD
CAP ALUM POLY 10UF 20% 25V SMD
CAP, ALU POLYMER, 10UF, 25V, SMD; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.065ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8711963 | 69-25SVPD10M | 1359516-25SVPD10M | 25SVPD10M | 25SVPD10M | 87Y7371 |
| Product Name | Polymer Capacitors | SMD 25V 10uF Capacitor | Capacitors - Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, Alu Polymer, 10Uf, 25V, Smd; Capacitance Panasonic |
| RoHS Compliant | Yes | Yes | Yes | |||
| Features | Polarized | |||||
| Electrostatic Capacitors | Polymer | |||||
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |