POLYMER ALUMINUM ELECTORLYTIC CAPACITOR, 56UF, 25V, 20%, SMD, FULL REEL; Capacitance:56µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:5000 hours @ 105°C; Product Diameter:10mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 28AC8264 |
| Product Name | Polymer Aluminum Electorlytic Capacitor, 56Uf, 25V, 20%, Smd, Full Reel; Capacitance Panasonic |
| Capacitance Type | Fixed |