Manufacturer: Panasonic Electronic Components
Win Source Part Number: 762013-25SVP33M
Series: OS-CON, SVP
Packaging: Reel package
Type: Polymer
Operating Temperature Range: -55°C ~ 105°C
Package: Radial, Can - SMD
Voltage Rating: 25V
Mounting: SMD
Capacitance: 33μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 30 mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Family Name: SVP
Categories: Capacitors
Dimension: 0.315" Dia (8.00mm)
Height - Seated (Maximum): 0.472" (12.00mm)
Introduction Date: October 02, 2002
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 400
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 25V, 20% +Tol, 20% -Tol, 33uF, Surface Mount, 3333, CHIP, ROHS COMPLIANT Product overview: 25SVP33M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 33uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25SVP33M can be used for catalog matching and distributor lookup.
CAP ALUM POLY 33UF 20% 25V SMD
CAP ALUM POLY 33UF 20% 25V SMD
CAP ALUM POLY 33UF 20% 25V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 762013-25SVP33M | 69-25SVP33M | 25SVP33M | 25SVP33M | 25SVP33M |
| Product Name | Aluminum - Polymer Capacitors - 25SVP33M | SMD 25V 33uF Capacitor | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Capacitance Range | 33 microF | 3.30E7 microF | 33 microF | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts | |
| WVAC | 25 volts | 25 volts |