Cap Aluminum Polymer 10uF 25VDC 20% (8 X 6.9mm) SMD 0.06 Ohm 1500mA 2000h 105°C T/R Product overview: 25SVP10M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 0.06 Ohm, 1500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 0.06 Ohm, 1500mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25SVP10M can be used for catalog matching and distributor lookup.
CAP, ALU ELEC, POLYMER, 10UF, 25V, SMD; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, ALU ELEC, POLYMER, 10UF, 25V, SMD; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP ALUM POLY 10UF 20% 25V SMD
CAP ALUM POLY 10UF 20% 25V SMD
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-25SVP10M | 68AC5719 | 25SVP10M | 25SVP10M |
| Product Name | SMD 10uF 0.06 Ohm 1500mA Capacitor | Cap, Alu Elec, Polymer, 10Uf, 25V, Smd; Capacitance Panasonic | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Solder | Leaded Capacitor; Chip Capacitor | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1.00E7 microF | 10 microF | 10 microF | 10 microF |