Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1328537-25SEPF180M
Category: Capacitors>Aluminum - Polymer Capacitors
Packaging: Bulk
Type: Polymer
Size / Dimension: 0.315" Dia (8.00mm)
Applications: General Purpose
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 200
Mounting: Through Hole
Capacitance: 180 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.138" (3.50mm)
ESR (Equivalent Series Resistance): 16mOhm
Lifetime @ Temp.: 5000 Hrs @ 105°C
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Other Part Number: P16322
Base Product Number: 25SEPF
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 232.5 mA @ 120 Hz
Ripple Current @ High Frequency: 4.65 A @ 100 kHz
Panasonic 25SEPF180M Polymer Capacitor
Panasonic 25SEPF180M Polymer Capacitor
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 25V, 20% +Tol, 20% -Tol, 180uF, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: 25SEPF180M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 25V, 180uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 25V, 180uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25SEPF180M can be used for catalog matching and distributor lookup.
CAP ALUM POLY 180UF 20% 25V T/H
CAP ALUM POLY 180UF 20% 25V T/H
CAP, ALU ELEC, POLYMER, 180UF, 25V, RAD; Capacitance:180µF; Voltage(DC):25V; Capacitor Case / Package:Radial Leaded; ESR:0.016ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin RoHS Compliant: Yes
CAP ALUM POLY 180UF 20% 25V T/H
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1328537-25SEPF180M | 7955572 | 69-25SEPF180M | 25SEPF180M | 25SEPF180M | 87Y7368 | 25SEPF180M |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Polymer Capacitors | Through-Hole 25V 180uF Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, Alu Elec, Polymer, 180Uf, 25V, Rad; Capacitance Panasonic | Aluminum - Polymer Capacitors |
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 180 microF | 1.80E8 microF | 180 microF | 180 microF | 180 microF | 180 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |