Panasonic Capacitors - Aluminum - Polymer Capacitors 25SEK120M

Description
CAP ALUM POLY 120UF 20% 25V T/H
Datasheet
Description
CAP ALUM POLY 120UF 20% 25V T/H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - 25SEK120M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
25SEK120M
Capacitors - Aluminum - Polymer Capacitors 25SEK120M
CAP ALUM POLY 120UF 20% 25V T/H

CAP ALUM POLY 120UF 20% 25V T/H

Supplier's Site
Aluminum - Polymer Capacitors - 25SEK120M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
25SEK120M
Aluminum - Polymer Capacitors 25SEK120M
CAP ALUM POLY 120UF 20% 25V T/H

CAP ALUM POLY 120UF 20% 25V T/H

Supplier's Site Datasheet
Cap, 120Uf, 25V, Alu Elec, Polymer, Rad; Capacitance Panasonic - 70AC7342 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Uf, 25V, Alu Elec, Polymer, Rad; Capacitance Panasonic
70AC7342
Cap, 120Uf, 25V, Alu Elec, Polymer, Rad; Capacitance Panasonic 70AC7342
CAP, 120UF, 25V, ALU ELEC, POLYMER, RAD; Capacitance:120µF; Voltage(DC):25V; Capacitor Case / Package:Radial Leaded; ESR:0.024ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAP, 120UF, 25V, ALU ELEC, POLYMER, RAD; Capacitance:120µF; Voltage(DC):25V; Capacitor Case / Package:Radial Leaded; ESR:0.024ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
25SEK120M
Aluminum Organic Polymer Capacitors 25SEK120M
Aluminum Organic Polymer Capacitors 25V 120uF 24mOhms SMD 8x7mm

Aluminum Organic Polymer Capacitors 25V 120uF 24mOhms SMD 8x7mm

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 25SEK120M 25SEK120M 70AC7342 25SEK120M
Product Name Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, 120Uf, 25V, Alu Elec, Polymer, Rad; Capacitance Panasonic Aluminum Organic Polymer Capacitors
Configuration / Form Factor Leaded Capacitor PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1725470 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C134U020BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details