Panasonic Tantalum - Polymer Capacitors - 20TQC47MYF 20TQC47MYF

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1003072-20TQC47MYF Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 20V Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Capacitance: 47μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: D2 ESR: 55 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1003072-20TQC47MYF Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 20V Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Capacitance: 47μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: D2 ESR: 55 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 20TQC47MYF - 1003072-20TQC47MYF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 20TQC47MYF
1003072-20TQC47MYF
Tantalum - Polymer Capacitors - 20TQC47MYF 1003072-20TQC47MYF
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1003072-20TQC47MYF Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 20V Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Capacitance: 47μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: D2 ESR: 55 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1003072-20TQC47MYF
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 20V
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Capacitance: 47μF
Tolerance: ±20%
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: D2
ESR: 55 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 20V Capacitor
70-20TQC47MYF
SMD 47uF 20V Capacitor 70-20TQC47MYF
Tantalum Polymer Cap 47uF 20V 105C SMD Product overview: 20TQC47MYF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-20TQC47MYF can be used for catalog matching and distributor lookup.

Tantalum Polymer Cap 47uF 20V 105C SMD Product overview: 20TQC47MYF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-20TQC47MYF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 20TQC47MYF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
20TQC47MYF
Capacitors - Tantalum - Polymer Capacitors 20TQC47MYF
CAP TANT POLY 47UF 20V 2917

CAP TANT POLY 47UF 20V 2917

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
20TQC47MYF
Capacitors >> Tantalum Capacitors 20TQC47MYF
47uF 20V 55mΩ@100kHz ±20% CASE-D-7343 Tantalum Capacitors ROHS

47uF 20V 55mΩ@100kHz ±20% CASE-D-7343 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf, 20V, 20%, 2917, Full Reel; Capacitance Panasonic - 98W0471 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 20V, 20%, 2917, Full Reel; Capacitance Panasonic
98W0471
Tantalum Capacitor, 47Uf, 20V, 20%, 2917, Full Reel; Capacitance Panasonic 98W0471
TANTALUM CAPACITOR, 47UF, 20V, 20%, 2917, FULL REEL; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):20V; Manufacturer Size Code:D; ESR:0.055ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 20V, 20%, 2917, FULL REEL; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):20V; Manufacturer Size Code:D; ESR:0.055ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 20V, 20%, 2917; Capacitance Panasonic - 87Y6131 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 20V, 20%, 2917; Capacitance Panasonic
87Y6131
Cap, 47Μf, 20V, 20%, 2917; Capacitance Panasonic 87Y6131
CAP, 47µF, 20V, 20%, 2917; Capacitance:47µF; Voltage Rating:20V; Product Range:POSCAP TQC Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.055ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 47µF, 20V, 20%, 2917; Capacitance:47µF; Voltage Rating:20V; Product Range:POSCAP TQC Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.055ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf, 20V, 20%, 2917; Capacitance Panasonic - 98W0470 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 20V, 20%, 2917; Capacitance Panasonic
98W0470
Tantalum Capacitor, 47Uf, 20V, 20%, 2917; Capacitance Panasonic 98W0470
TANTALUM CAPACITOR, 47UF, 20V, 20%, 2917; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):20V; Manufacturer Size Code:D; ESR:0.055ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 20V, 20%, 2917; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):20V; Manufacturer Size Code:D; ESR:0.055ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 20TQC47MYF - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
20TQC47MYF
Tantalum - Polymer Capacitors 20TQC47MYF
CAP TANT POLY 47UF 20V 2917

CAP TANT POLY 47UF 20V 2917

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1003072-20TQC47MYF 70-20TQC47MYF 20TQC47MYF 20TQC47MYF 98W0471 87Y6131 20TQC47MYF
Product Name Tantalum - Polymer Capacitors - 20TQC47MYF SMD 47uF 20V Capacitor Capacitors - Tantalum - Polymer Capacitors Capacitors >> Tantalum Capacitors Tantalum Capacitor, 47Uf, 20V, 20%, 2917, Full Reel; Capacitance Panasonic Cap, 47Μf, 20V, 20%, 2917; Capacitance Panasonic Tantalum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 47 microF 4.70E7 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 20 volts 20 volts 20 volts 20 volts 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-103MSR102K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details