Panasonic Tantalum - Polymer Capacitors - 20TQC22MYFB 20TQC22MYFB

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1003071-20TQC22MYFB Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 20V Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Capacitance: 22μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: B2 ESR: 80 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1003071-20TQC22MYFB Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 20V Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Capacitance: 22μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: B2 ESR: 80 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 20TQC22MYFB - 1003071-20TQC22MYFB - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 20TQC22MYFB
1003071-20TQC22MYFB
Tantalum - Polymer Capacitors - 20TQC22MYFB 1003071-20TQC22MYFB
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1003071-20TQC22MYFB Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 20V Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Capacitance: 22μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: B2 ESR: 80 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1003071-20TQC22MYFB
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 20V
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Capacitance: 22μF
Tolerance: ±20%
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: B2
ESR: 80 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 0.09 Ohm Capacitor
70-20TQC22MYFB
SMD 22uF 0.09 Ohm Capacitor 70-20TQC22MYFB
Cap Tant Polymer 22uF 20VDC B2 CASE 20% (3.5 X 2.8 X 1.9mm) SMD 0.09 Ohm 105°C T/R Product overview: 20TQC22MYFB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 0.09 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 0.09 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-20TQC22MYFB can be used for catalog matching and distributor lookup.

Cap Tant Polymer 22uF 20VDC B2 CASE 20% (3.5 X 2.8 X 1.9mm) SMD 0.09 Ohm 105°C T/R Product overview: 20TQC22MYFB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 0.09 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 0.09 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-20TQC22MYFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 22Uf, 20V, Tant, Polymer, Case B2; Capacitance Panasonic - 78AC7784 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 20V, Tant, Polymer, Case B2; Capacitance Panasonic
78AC7784
Cap, 22Uf, 20V, Tant, Polymer, Case B2; Capacitance Panasonic 78AC7784
CAP, 22UF, 20V, TANT, POLYMER, CASE B2; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):20V; Manufacturer Size Code:B2; ESR:0.09ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Series Name:POSCAP TQC RoHS Compliant: Yes

CAP, 22UF, 20V, TANT, POLYMER, CASE B2; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):20V; Manufacturer Size Code:B2; ESR:0.09ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Series Name:POSCAP TQC RoHS Compliant: Yes

Supplier's Site
Poscap,tqc Series Rohs Compliant Panasonic - 98W0467 - Newark, An Avnet Company
Chicago, IL, United States
Poscap,tqc Series Rohs Compliant Panasonic
98W0467
Poscap,tqc Series Rohs Compliant Panasonic 98W0467
POSCAP,TQC series RoHS Compliant: Yes

POSCAP,TQC series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 20V, 20%; Capacitance Panasonic - 87Y6129 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 20V, 20%; Capacitance Panasonic
87Y6129
Cap, 22Μf, 20V, 20%; Capacitance Panasonic 87Y6129
CAP, 22µF, 20V, 20%; Capacitance:22µF; Voltage Rating:20V; Product Range:POSCAP TQC Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.09ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 22µF, 20V, 20%; Capacitance:22µF; Voltage Rating:20V; Product Range:POSCAP TQC Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.09ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
20TQC22MYFB
Capacitors >> Tantalum Capacitors 20TQC22MYFB
22uF 20V 90mΩ@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS

22uF 20V 90mΩ@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 20TQC22MYFB - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
20TQC22MYFB
Tantalum - Polymer Capacitors 20TQC22MYFB
CAP TANT POLY 22UF 20V 1411

CAP TANT POLY 22UF 20V 1411

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 20TQC22MYFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
20TQC22MYFB
Capacitors - Tantalum - Polymer Capacitors 20TQC22MYFB
CAP TANT POLY 22UF 20V 1411

CAP TANT POLY 22UF 20V 1411

Supplier's Site
Cap Tant Polymer 22uF 20VDC B2 CASE 20% (3.5 X 2.8 X 1.9mm) SMD 3528 0.09 Ohm 105C Embossed T/R - 590-20TQC22MYFB - Utmel Electronic Limited
Hong Kong, China
Cap Tant Polymer 22uF 20VDC B2 CASE 20% (3.5 X 2.8 X 1.9mm) SMD 3528 0.09 Ohm 105C Embossed T/R
590-20TQC22MYFB
Cap Tant Polymer 22uF 20VDC B2 CASE 20% (3.5 X 2.8 X 1.9mm) SMD 3528 0.09 Ohm 105C Embossed T/R 590-20TQC22MYFB
Cap Tant Polymer 22uF 20VDC B2 CASE 20% (3.5 X 2.8 X 1.9mm) SMD 3528 0.09 Ohm 105C Embossed T/R

Cap Tant Polymer 22uF 20VDC B2 CASE 20% (3.5 X 2.8 X 1.9mm) SMD 3528 0.09 Ohm 105C Embossed T/R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1003071-20TQC22MYFB 70-20TQC22MYFB 78AC7784 98W0467 87Y6129 20TQC22MYFB 20TQC22MYFB 20TQC22MYFB 590-20TQC22MYFB
Product Name Tantalum - Polymer Capacitors - 20TQC22MYFB SMD 22uF 0.09 Ohm Capacitor Cap, 22Uf, 20V, Tant, Polymer, Case B2; Capacitance Panasonic Poscap,tqc Series Rohs Compliant Panasonic Cap, 22Μf, 20V, 20%; Capacitance Panasonic Capacitors >> Tantalum Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap Tant Polymer 22uF 20VDC B2 CASE 20% (3.5 X 2.8 X 1.9mm) SMD 3528 0.09 Ohm 105C Embossed T/R
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 2.20E7 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 20 volts 20 volts 20 volts 20 volts 20 volts 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminum Electrolytic Capacitor - 101333U016EC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 33000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers