Panasonic Capacitors - Tantalum - Polymer Capacitors 20TDC22MYFB

Description
Win Source Part Number: 1359837-20TDC22MYFB Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. Type: Molded Mfr: Panasonic Electronic Components Series: POSCAP™ TDC Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric) Base Product Number: 20TDC Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 90mOhm @ 100kHz Lifetime @ Temp.: 1000 Hrs @ 125°C Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.079" (2.00mm) ECCN: EAR99 Manufacturer Size Code: B2
Request a Quote Datasheet
Description
Win Source Part Number: 1359837-20TDC22MYFB Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. Type: Molded Mfr: Panasonic Electronic Components Series: POSCAP™ TDC Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric) Base Product Number: 20TDC Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 90mOhm @ 100kHz Lifetime @ Temp.: 1000 Hrs @ 125°C Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.079" (2.00mm) ECCN: EAR99 Manufacturer Size Code: B2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum - Polymer Capacitors - 1359837-20TDC22MYFB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1359837-20TDC22MYFB
Capacitors - Tantalum - Polymer Capacitors 1359837-20TDC22MYFB
Win Source Part Number: 1359837-20TDC22MYFB Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. Type: Molded Mfr: Panasonic Electronic Components Series: POSCAP™ TDC Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric) Base Product Number: 20TDC Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 90mOhm @ 100kHz Lifetime @ Temp.: 1000 Hrs @ 125°C Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.079" (2.00mm) ECCN: EAR99 Manufacturer Size Code: B2

Win Source Part Number: 1359837-20TDC22MYFB
Category: Capacitors - Tantalum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
Type: Molded
Mfr: Panasonic Electronic Components
Series: POSCAP™ TDC
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1411 (3528 Metric)
Base Product Number: 20TDC
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 20 V
ESR (Equivalent Series Resistance): 90mOhm @ 100kHz
Lifetime @ Temp.: 1000 Hrs @ 125°C
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.079" (2.00mm)
ECCN: EAR99
Manufacturer Size Code: B2

Buy Now Datasheet
Singapore, Singapore
Tantalum Capacitor, Tantalum (solid Polymer), Product overview: 20TDC22MYFB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-20TDC22MYFB can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Tantalum (solid Polymer), Product overview: 20TDC22MYFB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-20TDC22MYFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 20TDC22MYFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
20TDC22MYFB
Capacitors - Tantalum - Polymer Capacitors 20TDC22MYFB
CAP TANT POLY 22UF 20V 1411

CAP TANT POLY 22UF 20V 1411

Supplier's Site
Tantalum - Polymer Capacitors - 20TDC22MYFB - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
20TDC22MYFB
Tantalum - Polymer Capacitors 20TDC22MYFB
CAP TANT POLY 22UF 20V 1411

CAP TANT POLY 22UF 20V 1411

Supplier's Site Datasheet
Cap, 22Uf, 20V, Tant, Polymer, B2; Capacitance Panasonic - 42AH1019 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 20V, Tant, Polymer, B2; Capacitance Panasonic
42AH1019
Cap, 22Uf, 20V, Tant, Polymer, B2; Capacitance Panasonic 42AH1019
CAP, 22UF, 20V, TANT, POLYMER, B2; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):20V; Manufacturer Size Code:B2; ESR:0.09ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAP, 22UF, 20V, TANT, POLYMER, B2; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):20V; Manufacturer Size Code:B2; ESR:0.09ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 20V, Tant, Polymer, B2; Capacitance Panasonic - 42AH1018 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 20V, Tant, Polymer, B2; Capacitance Panasonic
42AH1018
Cap, 22Uf, 20V, Tant, Polymer, B2; Capacitance Panasonic 42AH1018
CAP, 22UF, 20V, TANT, POLYMER, B2; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):20V; Manufacturer Size Code:B2; ESR:0.09ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Series Name:POSCAP TDC RoHS Compliant: Yes

CAP, 22UF, 20V, TANT, POLYMER, B2; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):20V; Manufacturer Size Code:B2; ESR:0.09ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Series Name:POSCAP TDC RoHS Compliant: Yes

Supplier's Site
Cap, 22Uf, 20V, Tant, Polymer, B2 Rohs Compliant Panasonic - 66AH1822 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 20V, Tant, Polymer, B2 Rohs Compliant Panasonic
66AH1822
Cap, 22Uf, 20V, Tant, Polymer, B2 Rohs Compliant Panasonic 66AH1822
CAP, 22UF, 20V, TANT, POLYMER, B2 ROHS COMPLIANT: YES

CAP, 22UF, 20V, TANT, POLYMER, B2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359837-20TDC22MYFB 70-20TDC22MYFB 20TDC22MYFB 20TDC22MYFB 42AH1019 66AH1822
Product Name Capacitors - Tantalum - Polymer Capacitors Capacitor Capacitors - Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Cap, 22Uf, 20V, Tant, Polymer, B2; Capacitance Panasonic Cap, 22Uf, 20V, Tant, Polymer, B2 Rohs Compliant Panasonic
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 20 volts 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 101C273U025BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details