CAP TANT POLY 100UF 20V 2917
CAP, 100UF, 20V, TANT, POLYMER, D3L; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):20V; Manufacturer Size Code:D3L; ESR:0.055ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes
CAP, 100UF, 20V, TANT, POLYMER, D3L ROHS COMPLIANT: YES
CAP TANT POLY 100UF 20V 2917
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 20TDC100MYF | 42AH1017 | 66AH1821 | 20TDC100MYF |
| Product Name | Capacitors - Tantalum - Polymer Capacitors | Cap, 100Uf, 20V, Tant, Polymer, D3L; Capacitance Panasonic | Cap, 100Uf, 20V, Tant, Polymer, D3L Rohs Compliant Panasonic | Tantalum - Polymer Capacitors |
| Technology | Single-Layer | Film Capacitors | ||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | |
| WVDC | 20 volts | 20 volts | 20 volts |