Panasonic Polymer Capacitors 20SVT560M

Description
Panasonic 20SVT560M Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic 20SVT560M Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 2105570 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2105570
Polymer Capacitors 2105570
Panasonic 20SVT560M Polymer Capacitor

Panasonic 20SVT560M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 2105571P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2105571P
Polymer Capacitors 2105571P
Panasonic 20SVT560M Polymer Capacitor

Panasonic 20SVT560M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 2105571 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2105571
Polymer Capacitors 2105571
Panasonic 20SVT560M Polymer Capacitor

Panasonic 20SVT560M Polymer Capacitor

Supplier's Site
Aluminum - Polymer Capacitors - 20SVT560M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
20SVT560M
Aluminum - Polymer Capacitors 20SVT560M
CAP ALUM POLY 560UF 20% 20V SMD

CAP ALUM POLY 560UF 20% 20V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 20SVT560M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
20SVT560M
Capacitors - Aluminum - Polymer Capacitors 20SVT560M
CAP ALUM POLY 560UF 20% 20V SMD

CAP ALUM POLY 560UF 20% 20V SMD

Supplier's Site
Cap, 560Uf, 20V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic - 98AH9427 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Uf, 20V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic
98AH9427
Cap, 560Uf, 20V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic 98AH9427
CAP, 560UF, 20V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

CAP, 560UF, 20V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 560Uf, 20V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 38AJ1193 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Uf, 20V, Alu Elec, Polymer, Smd; Capacitance Panasonic
38AJ1193
Cap, 560Uf, 20V, Alu Elec, Polymer, Smd; Capacitance Panasonic 38AJ1193
CAP, 560UF, 20V, ALU ELEC, POLYMER, SMD; Capacitance:560µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.012ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, 560UF, 20V, ALU ELEC, POLYMER, SMD; Capacitance:560µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.012ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2105570 2105571P 20SVT560M 20SVT560M 98AH9427 38AJ1193
Product Name Polymer Capacitors Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Cap, 560Uf, 20V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic Cap, 560Uf, 20V, Alu Elec, Polymer, Smd; Capacitance Panasonic
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Polymer Polymer
Capacitance Range 560 microF 560 microF 560 microF 560 microF
Capacitance Type Fixed Fixed Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701166 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers