Panasonic Polymer Capacitors 20SVT390M

Description
Panasonic 20SVT390M Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic 20SVT390M Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 2105569P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2105569P
Polymer Capacitors 2105569P
Panasonic 20SVT390M Polymer Capacitor

Panasonic 20SVT390M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 2105569 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2105569
Polymer Capacitors 2105569
Panasonic 20SVT390M Polymer Capacitor

Panasonic 20SVT390M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 2105568 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2105568
Polymer Capacitors 2105568
Panasonic 20SVT390M Polymer Capacitor

Panasonic 20SVT390M Polymer Capacitor

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 20SVT390M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
20SVT390M
Capacitors - Aluminum - Polymer Capacitors 20SVT390M
CAP ALUM POLY 390UF 20% 20V SMD

CAP ALUM POLY 390UF 20% 20V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 20SVT390M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
20SVT390M
Aluminum - Polymer Capacitors 20SVT390M
CAP ALUM POLY 390UF 20% 20V SMD

CAP ALUM POLY 390UF 20% 20V SMD

Supplier's Site Datasheet
Cap, 390Uf, 20V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic - 98AH9426 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Uf, 20V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic
98AH9426
Cap, 390Uf, 20V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic 98AH9426
CAP, 390UF, 20V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

CAP, 390UF, 20V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

Supplier's Site
Cap, 390Uf, 20V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 38AJ1191 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Uf, 20V, Alu Elec, Polymer, Smd; Capacitance Panasonic
38AJ1191
Cap, 390Uf, 20V, Alu Elec, Polymer, Smd; Capacitance Panasonic 38AJ1191
CAP, 390UF, 20V, ALU ELEC, POLYMER, SMD; Capacitance:390µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.014ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, 390UF, 20V, ALU ELEC, POLYMER, SMD; Capacitance:390µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.014ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 390Uf, 20V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 38AJ1190 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Uf, 20V, Alu Elec, Polymer, Smd; Capacitance Panasonic
38AJ1190
Cap, 390Uf, 20V, Alu Elec, Polymer, Smd; Capacitance Panasonic 38AJ1190
CAP, 390UF, 20V, ALU ELEC, POLYMER, SMD; Capacitance:390µF; Capacitor Case / Package:Radial Can - SMD; ESR:0.014ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

CAP, 390UF, 20V, ALU ELEC, POLYMER, SMD; Capacitance:390µF; Capacitor Case / Package:Radial Can - SMD; ESR:0.014ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2105569P 2105569 20SVT390M 20SVT390M 98AH9426 38AJ1191 38AJ1190
Product Name Polymer Capacitors Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, 390Uf, 20V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic Cap, 390Uf, 20V, Alu Elec, Polymer, Smd; Capacitance Panasonic Cap, 390Uf, 20V, Alu Elec, Polymer, Smd; Capacitance Panasonic
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Polymer Polymer
Capacitance Range 390 microF 390 microF 390 microF 390 microF 390 microF
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Solder Chip Capacitor
Technology Single-Layer
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100272KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers