Panasonic Aluminium Capacitors 20SVPT390M

Description
Capacitor OS-CON SMD SVPT 20V 390uF 105'
Request a Quote Datasheet
Description
Capacitor OS-CON SMD SVPT 20V 390uF 105'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2111959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2111959
Aluminium Capacitors 2111959
Capacitor OS-CON SMD SVPT 20V 390uF 105'

Capacitor OS-CON SMD SVPT 20V 390uF 105'

Supplier's Site
Aluminium Capacitors - 2111961P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2111961P
Aluminium Capacitors 2111961P
Capacitor OS-CON SMD SVPT 20V 390uF 105'

Capacitor OS-CON SMD SVPT 20V 390uF 105'

Supplier's Site
Aluminium Capacitors - 2111961 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2111961
Aluminium Capacitors 2111961
Panasonic 20SVPT390M Solid Capacitor

Panasonic 20SVPT390M Solid Capacitor

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 20SVPT390M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
20SVPT390M
Capacitors - Aluminum - Polymer Capacitors 20SVPT390M
CAP ALUM POLY 390UF 20% 20V SMD

CAP ALUM POLY 390UF 20% 20V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 20SVPT390M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
20SVPT390M
Aluminum - Polymer Capacitors 20SVPT390M
CAP ALUM POLY 390UF 20% 20V SMD

CAP ALUM POLY 390UF 20% 20V SMD

Supplier's Site Datasheet
Cap, 390Uf, 20V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 38AJ1185 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Uf, 20V, Alu Elec, Polymer, Smd; Capacitance Panasonic
38AJ1185
Cap, 390Uf, 20V, Alu Elec, Polymer, Smd; Capacitance Panasonic 38AJ1185
CAP, 390UF, 20V, ALU ELEC, POLYMER, SMD; Capacitance:390µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.014ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 390UF, 20V, ALU ELEC, POLYMER, SMD; Capacitance:390µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.014ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 390Uf, 20V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic - 98AH9423 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Uf, 20V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic
98AH9423
Cap, 390Uf, 20V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic 98AH9423
CAP, 390UF, 20V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

CAP, 390UF, 20V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2111959 2111961P 2111961 20SVPT390M 20SVPT390M 38AJ1185 98AH9423
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, 390Uf, 20V, Alu Elec, Polymer, Smd; Capacitance Panasonic Cap, 390Uf, 20V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor SolderRoHS Compliant: Yes
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Electrostatic Capacitors Polymer Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details