Aluminum Organic Polymer Capacitors 20VDC 68uF OSCON Polymer
CAP ALUM POLY 68UF 20% 20V SMD
CAP, 68UF, 20V, ALU ELEC, POLYMER, SMD; Capacitance:68µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, 68UF, 20V, ALU ELEC, POLYMER, SMD; Capacitance:68µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP ALUM POLY 68UF 20% 20V SMD
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 20SVPK68M | 20SVPK68M | 83AC7017 | 20SVPK68M |
| Product Name | Aluminum Organic Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 68Uf, 20V, Alu Elec, Polymer, Smd; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | |
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Capacitance Range | 68 microF | 68 microF | 68 microF | |
| Configuration / Form Factor | Solder | Leaded Capacitor; Chip Capacitor | ||
| RoHS Compliant | Yes |